SN74AS194N alternative parts: CD74HCT194E

Hide Shared Attributes
Part Number
Manufacturer:
Description:
LOGIC
TEXAS INSTRUMENTS CD74HCT194E LOGIC
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
16-DIP (0.300, 7.62mm)
16-DIP (0.300, 7.62mm)
Number of Pins:
16
16
Weight:
951.693491mg
951.693491mg
Number of Elements:
1
1
Operating Temperature:
0°C~70°C
-55°C~125°C
Packaging:
Tube
Tube
Series:
74AS
74HCT
JESD-609 Code:
e4
e4
Pbfree Code:
yes
-
Part Status:
Discontinued
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
Termination:
Through Hole
-
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Additional Feature:
HOLD MODE
HOLD MODE
Voltage - Supply:
4.5V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Supply Voltage:
5V
5V
Frequency:
80MHz
50MHz
Base Part Number:
74AS194
74HCT194
Function:
Universal
Universal
Output Type:
Push-Pull
Push-Pull
Operating Supply Voltage:
5V
5V
Load Capacitance:
50pF
50pF
Propagation Delay:
7 ns
60 ns
Turn On Delay Time:
12 ns
60 ns
Family:
AS
HCT
Logic Function:
Shift Register
Shift Register
Direction:
Bidirectional
Bidirectional
Logic Type:
Register, Bidirectional
Register, Bidirectional
Output Polarity:
TRUE
TRUE
Number of Bits per Element:
4
4
Trigger Type:
POSITIVE EDGE
POSITIVE EDGE
Max Input Current:
53mA
-
Number of Input Lines:
6
6
Height Seated (Max):
5.08mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
-
6 Weeks
Contact Plating:
-
Gold
Power Supplies:
-
5V
Quiescent Current:
-
8μA
Schmitt Trigger:
-
No
Power Supply Current-Max (ICC):
-
0.08mA
Height:
-
5.08mm
Length:
-
19.3mm
Width:
-
6.35mm
Thickness:
-
3.9mm
SN74AS194N

SN74AS194N

(In Stock: 288)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $3.055210

    $3.06

  • 10

    $2.882274

    $28.82

  • 100

    $2.719126

    $271.91

  • 500

    $2.565213

    $1,282.61

  • 1000

    $2.420012

    $2,420.01

Minimum: 1 Multiples: 1

Unit Price: $3.055210

Ext Price: $3.06

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity