SN74CBT3125CDE4 alternative parts: FST3126MX
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | IC SWITCH BUS FET QUAD 14-SOIC | Bus Switch 4-Element CMOS 4-IN 14-Pin SOIC N T/R |
Lifecycle Status: | ACTIVE (Last Updated: 1 week ago) | LAST SHIPMENTS (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 14 | 14 |
Weight: | 122.413241mg | 150mg |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tape & Reel (TR) |
Series: | 74CBT | - |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
Type: | Bus Switch | Bus Switch |
Resistance: | 12Ohm | 11Ohm |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Voltage - Supply: | 4.5V~5.5V | 4V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 4 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 1.27mm | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | 74CBT3125 | 3126 |
Pin Count: | 14 | - |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 5V | 5V |
Circuit: | 1 x 1:1 | 1 x 1:1 |
Power Supplies: | 5V | 5V |
Supply Voltage-Min (Vsup): | 4V | 4V |
Number of Channels: | 4 | 4 |
Number of Ports: | 2 | 2 |
Nominal Supply Current: | 3μA | - |
Output Current: | 64mA | 64mA |
Number of Bits: | 4 | 1 |
Propagation Delay: | 150 ps | 250 ps |
Quiescent Current: | 3μA | 3μA |
Turn On Delay Time: | 4.4 ns | 6.2 ns |
Family: | CBT/FST/QS/5C/B | CBT/FST/QS/5C/B |
Output Characteristics: | 3-STATE | 3-STATE |
Supply Type: | Single | Single |
Bandwidth: | 200MHz | - |
Nominal Input Voltage: | 2V | - |
Output Polarity: | TRUE | TRUE |
Prop. Delay@Nom-Sup: | 0.15 ns | - |
High Level Output Current: | -128mA | -128mA |
Low Level Output Current: | 128mA | 128mA |
Power Supply Current-Max (ICC): | 0.003mA | - |
Voltage Supply Source: | Single Supply | Single Supply |
Count Direction: | BIDIRECTIONAL | - |
Translation: | N/A | - |
Height: | 1.75mm | 1.499mm |
Length: | 8.65mm | 8.74mm |
Width: | 3.91mm | 3.988mm |
Thickness: | 1.58mm | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Published: | - | 2005 |
ECCN Code: | - | EAR99 |
Throw Configuration: | - | SPST |
Address Bus Width: | - | 4b |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

SN74CBT3125CDE4
(In Stock: 45)
Texas InstrumentsQty
Unit Price
Ext Price
1
$0.724146
$0.72
10
$0.683157
$6.83
100
$0.644487
$64.45
500
$0.608007
$304.00
1000
$0.573592
$573.59
Minimum: 1 Multiples: 1
Unit Price: $0.724146
Ext Price: $0.72
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity