SN74CBT3125CDE4 alternative parts: SN74CBT3253CDR, SN74CBT3253CD

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SWITCH BUS FET QUAD 14-SOIC
IC MUX/DEMUX DUAL 4:1 16SOIC
TEXAS INSTRUMENTS SN74CBT3253CDLOGIC
Lifecycle Status:
ACTIVE (Last Updated: 1 week ago)
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
14-SOIC (0.154, 3.90mm Width)
16-SOIC (0.154, 3.90mm Width)
16-SOIC (0.154, 3.90mm Width)
Number of Pins:
14
16
16
Weight:
122.413241mg
141.690917mg
141.690917mg
Operating Temperature:
-40°C~85°C
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
Tube
Series:
74CBT
74CBT
74CBT
JESD-609 Code:
e4
e4
e4
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
16
16
Type:
Bus Switch
Multiplexer/Demultiplexer
Multiplexer/Demultiplexer
Resistance:
12Ohm
12Ohm
12Ohm
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Voltage - Supply:
4.5V~5.5V
4.5V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
260
Number of Functions:
1
2
2
Supply Voltage:
5V
5V
5V
Terminal Pitch:
1.27mm
-
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
-
Base Part Number:
74CBT3125
74CBT3253
74CBT3253
Pin Count:
14
16
16
Qualification Status:
Not Qualified
-
-
Operating Supply Voltage:
5V
5V
5V
Circuit:
1 x 1:1
2 x 4:1
2 x 4:1
Power Supplies:
5V
5V
5V
Supply Voltage-Min (Vsup):
4V
4V
4V
Number of Channels:
4
2
2
Number of Ports:
2
-
-
Nominal Supply Current:
3μA
-
-
Output Current:
64mA
-
-
Number of Bits:
4
8
8
Propagation Delay:
150 ps
150 ps
150 ps
Quiescent Current:
3μA
3μA
3μA
Turn On Delay Time:
4.4 ns
6.2 ns
6.2 ns
Family:
CBT/FST/QS/5C/B
CBT/FST/QS/5C/B
CBT/FST/QS/5C/B
Output Characteristics:
3-STATE
3-STATE
3-STATE
Supply Type:
Single
Single
Single
Bandwidth:
200MHz
-
-
Nominal Input Voltage:
2V
-
-
Output Polarity:
TRUE
TRUE
TRUE
Prop. Delay@Nom-Sup:
0.15 ns
-
-
High Level Output Current:
-128mA
-128mA
-128mA
Low Level Output Current:
128mA
128mA
128mA
Power Supply Current-Max (ICC):
0.003mA
0.003mA
0.003mA
Voltage Supply Source:
Single Supply
Single Supply
Single Supply
Count Direction:
BIDIRECTIONAL
-
-
Translation:
N/A
-
-
Height:
1.75mm
1.75mm
1.75mm
Length:
8.65mm
9.9mm
9.9mm
Width:
3.91mm
3.91mm
3.91mm
Thickness:
1.58mm
1.58mm
1.58mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
ECCN Code:
-
EAR99
EAR99
Packing Method:
-
TR
-
Number of Outputs:
-
4
4
Operating Supply Current:
-
3μA
3μA
Load Capacitance:
-
50pF
50pF
Throw Configuration:
-
SP4T
-
Logic Function:
-
Demultiplexer, Multiplexer
Demultiplexer, Multiplexer
Independent Circuits:
-
1
1
Radiation Hardening:
-
No
No
REACH SVHC:
-
-
No SVHC
SN74CBT3125CDE4

SN74CBT3125CDE4

(In Stock: 45)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $0.724146

    $0.72

  • 10

    $0.683157

    $6.83

  • 100

    $0.644487

    $64.45

  • 500

    $0.608007

    $304.00

  • 1000

    $0.573592

    $573.59

Minimum: 1 Multiples: 1

Unit Price: $0.724146

Ext Price: $0.72

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity