SN74HC166AIDREP alternative parts: SN74HC165D
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | IC 8BIT SHIFT REGISTER 16-SOIC | IC |
Lifecycle Status: | ACTIVE (Last Updated: 1 week ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 16 | 16 |
Weight: | 139.989945mg | 141.690917mg |
Operating Temperature: | -40°C~85°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tube |
Series: | 74HC | 74HC |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Additional Feature: | SISO OPERATION ALSO AVAILABLE | SISO OPERATION ALSO AVAILABLE |
Packing Method: | TR | - |
Voltage - Supply: | 2V~6V | 2V~6V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | 74HC166 | 74HC165 |
Function: | Parallel or Serial to Serial | Parallel or Serial to Serial |
Number of Outputs: | 1 | 1 |
Qualification Status: | Not Qualified | - |
Output Type: | Push-Pull | Complementary |
Operating Supply Voltage: | 5V | 5V |
Supply Voltage-Max (Vsup): | 6V | 6V |
Power Supplies: | 2/6V | 2/6V |
Supply Voltage-Min (Vsup): | 2V | 2V |
Load Capacitance: | 50pF | 50pF |
Propagation Delay: | 26 ns | 16 ns |
Turn On Delay Time: | 190 ns | 190 ns |
Family: | HC/UH | HC/UH |
Logic Function: | OR, Shift Register | Shift Register |
Direction: | Unidirectional | Unidirectional |
Logic Type: | Shift Register | Shift Register |
Output Polarity: | TRUE | - |
Max I(ol): | 0.004 A | 0.0052 A |
Number of Bits per Element: | 8 | 8 |
Prop. Delay@Nom-Sup: | 30 ns | - |
Trigger Type: | POSITIVE EDGE | POSITIVE EDGE |
Schmitt Trigger: | No | No |
Number of Input Lines: | 9 | 9 |
Max Frequency@Nom-Sup: | 25000000Hz | - |
Height: | 1.75mm | 1.75mm |
Length: | 9.9mm | 9.9mm |
Width: | 3.91mm | 3.91mm |
Thickness: | 1.58mm | 1.58mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Frequency: | - | 36MHz |
Nominal Supply Current: | - | 8μA |
Output Current: | - | 5.2mA |
Ambient Temperature Range High: | - | 125°C |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

SN74HC166AIDREP
(In Stock: 2248)
Texas InstrumentsQty
Unit Price
Ext Price
1
$1.525418
$1.53
10
$1.439074
$14.39
100
$1.357617
$135.76
500
$1.280770
$640.38
1000
$1.208274
$1,208.27
Minimum: 1 Multiples: 1
Unit Price: $1.525418
Ext Price: $1.53
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity