SN74LS165AD alternative parts: SN74LS166ADR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SERIAL-OUT SHIFT REGISTERS, 74LC165
Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin SOIC T/R
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.154, 3.90mm Width)
16-SOIC (0.154, 3.90mm Width)
Number of Pins:
16
16
Weight:
141.690917mg
141.690917mg
Number of Elements:
1
1
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tape & Reel (TR)
Series:
74LS
74LS
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Additional Feature:
SISO OPERATION ALSO AVAILABLE
CLOCK INHIBIT
Voltage - Supply:
4.75V~5.25V
4.75V~5.25V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
5V
Base Part Number:
74LS165
74LS166
Function:
Parallel or Serial to Serial
Parallel or Serial to Serial
Output Type:
Complementary
Push-Pull
Operating Supply Voltage:
5V
5V
Power Supplies:
5V
5V
Number of Circuits:
3
4
Propagation Delay:
25 ns
25 ns
Turn On Delay Time:
35 ns
30 ns
Family:
LS
LS
Logic Function:
Shift Register
OR, Shift Register
Direction:
Unidirectional
Unidirectional
Logic Type:
Shift Register
Shift Register
Number of Bits per Element:
8
8
Trigger Type:
POSITIVE EDGE
POSITIVE EDGE
fmax-Min:
25 MHz
-
Max Frequency@Nom-Sup:
25000000Hz
-
Height:
1.75mm
1.75mm
Length:
9.9mm
9.9mm
Width:
3.91mm
3.91mm
Thickness:
1.58mm
1.58mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
ECCN Code:
-
EAR99
Packing Method:
-
TR
Output Polarity:
-
TRUE
Number of Output Lines:
-
2
SN74LS165AD

SN74LS165AD

(In Stock: 5458)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $0.966834

    $0.97

  • 10

    $0.912108

    $9.12

  • 100

    $0.860479

    $86.05

  • 500

    $0.811772

    $405.89

  • 1000

    $0.765823

    $765.82

Minimum: 1 Multiples: 1

Unit Price: $0.966834

Ext Price: $0.97

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity