SN74LS165ANSR alternative parts: SN74LS164NSR, SN74LS164NSRE4
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | IC SHFT REG PAR-LD 8BIT 16SO | Shift Register Single 8-Bit Serial to Parallel 14-Pin SOP T/R | Counter Shift Registers Serial-in shift registers |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 1 week ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.209, 5.30mm Width) | 14-SOIC (0.209, 5.30mm Width) | 14-SOIC (0.209, 5.30mm Width) |
Number of Pins: | 16 | 14 | 14 |
Weight: | 200.005886mg | 208.312296mg | 208.312296mg |
Number of Elements: | 1 | 1 | 1 |
Operating Temperature: | 0°C~70°C | 0°C~70°C | 0°C~70°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 74LS | 74LS | 74LS |
JESD-609 Code: | e4 | e4 | e4 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 14 | 14 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Additional Feature: | SISO OPERATION ALSO AVAILABLE | GATED SERIAL INPUTS (A AND B) | GATED SERIAL INPUTS (A AND B) |
Packing Method: | TR | TR | TR |
Voltage - Supply: | 4.75V~5.25V | 4.75V~5.25V | 4.75V~5.25V |
Terminal Position: | DUAL | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 | 260 |
Supply Voltage: | 5V | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED | NOT SPECIFIED |
Base Part Number: | 74LS165 | 74LS164 | 74LS164 |
Function: | Parallel or Serial to Serial | Serial to Parallel | Serial to Parallel |
Qualification Status: | Not Qualified | Not Qualified | Not Qualified |
Output Type: | Complementary | Push-Pull | Push-Pull |
Operating Supply Voltage: | 5V | 5V | 5V |
Power Supplies: | 5V | 5V | 5V |
Propagation Delay: | 25 ns | 32 ns | 32 ns |
Turn On Delay Time: | 35 ns | 36 ns | - |
Family: | LS | LS | LS |
Logic Function: | OR, Shift Register | Shift Register | Shift Register |
Direction: | Unidirectional | Unidirectional | Unidirectional |
Logic Type: | Shift Register | Shift Register | Shift Register |
Number of Bits per Element: | 8 | 8 | 8 |
Trigger Type: | POSITIVE EDGE | POSITIVE EDGE | POSITIVE EDGE |
Power Supply Current-Max (ICC): | 30mA | - | - |
Number of Input Lines: | 9 | - | 2 |
fmax-Min: | 25 MHz | - | - |
Max Frequency@Nom-Sup: | 25000000Hz | - | - |
Height: | 2mm | 2mm | 2mm |
Length: | 10.3mm | 10.3mm | 10.3mm |
Width: | 5.3mm | 5.3mm | 5.3mm |
Thickness: | 1.95mm | 1.95mm | 1.95mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
ECCN Code: | - | EAR99 | - |
Number of Circuits: | - | 2 | - |
Output Polarity: | - | TRUE | TRUE |
Schmitt Trigger: | - | No | No |
Number of Output Lines: | - | 3 | - |

SN74LS165ANSR
(In Stock: 1900)
Texas InstrumentsQty
Unit Price
Ext Price
1
$0.737748
$0.74
10
$0.695989
$6.96
100
$0.656593
$65.66
500
$0.619427
$309.71
1000
$0.584366
$584.37
Minimum: 1 Multiples: 1
Unit Price: $0.737748
Ext Price: $0.74
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity