SN74LS165ANSR alternative parts: SN74LS166ANSR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SHFT REG PAR-LD 8BIT 16SO
IC SHFT REG PAR-LD 8BIT 16SO
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.209, 5.30mm Width)
16-SOIC (0.209, 5.30mm Width)
Number of Pins:
16
16
Weight:
200.005886mg
200.005886mg
Number of Elements:
1
1
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
74LS
74LS
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Additional Feature:
SISO OPERATION ALSO AVAILABLE
CLOCK INHIBIT
Packing Method:
TR
TR
Voltage - Supply:
4.75V~5.25V
4.75V~5.25V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Base Part Number:
74LS165
74LS166
Function:
Parallel or Serial to Serial
Parallel or Serial to Serial
Qualification Status:
Not Qualified
Not Qualified
Output Type:
Complementary
Push-Pull
Operating Supply Voltage:
5V
5V
Power Supplies:
5V
5V
Propagation Delay:
25 ns
25 ns
Turn On Delay Time:
35 ns
30 ns
Family:
LS
LS
Logic Function:
OR, Shift Register
OR, Shift Register
Direction:
Unidirectional
Unidirectional
Logic Type:
Shift Register
Shift Register
Number of Bits per Element:
8
8
Trigger Type:
POSITIVE EDGE
POSITIVE EDGE
Power Supply Current-Max (ICC):
30mA
32mA
Number of Input Lines:
9
9
fmax-Min:
25 MHz
25 MHz
Max Frequency@Nom-Sup:
25000000Hz
25000000Hz
Height:
2mm
2mm
Length:
10.3mm
10.3mm
Width:
5.3mm
5.3mm
Thickness:
1.95mm
1.95mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Output Polarity:
-
TRUE
Schmitt Trigger:
-
No
SN74LS165ANSR

SN74LS165ANSR

(In Stock: 1900)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $0.737748

    $0.74

  • 10

    $0.695989

    $6.96

  • 100

    $0.656593

    $65.66

  • 500

    $0.619427

    $309.71

  • 1000

    $0.584366

    $584.37

Minimum: 1 Multiples: 1

Unit Price: $0.737748

Ext Price: $0.74

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity