SN75C189D alternative parts: SN75189D
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | IC LOW LINE RECEIVER 14-SOIC | IC QUAD LINE RECEIVER 14-SOIC |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 5 days ago) |
Mounting Type: | Surface Mount | Surface Mount |
Mount: | Surface Mount | Surface Mount |
Contact Plating: | Gold | - |
Package / Case: | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 14 | 14 |
Weight: | 129.387224mg | 129.387224mg |
Interface Standards: | EIA-232-F; TIA-232-F; V.28 | EIA-232-F; TIA-232-F; V.28 |
Operating Temperature: | 0°C~70°C | 0°C~70°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
ECCN Code: | EAR99 | EAR99 |
Type: | Receiver | Receiver |
Additional Feature: | RESPONSE CONTROL | RESPONSE CONTROL |
Voltage - Supply: | 4.5V~6V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 4 | 4 |
Supply Voltage: | 5V | 5V |
Base Part Number: | 75C189 | SN75189 |
Pin Count: | 14 | 14 |
Operating Supply Voltage: | 5V | 5V |
Power Supplies: | 5V | 5V |
Nominal Supply Current: | 700μA | 26mA |
Power Dissipation: | 70mW | 950mW |
Max Supply Current: | 700μA | - |
Data Rate: | 1 Mbps | 1 Mbps |
Output Characteristics: | TOTEM-POLE | TOTEM-POLE |
Differential Output: | NO | NO |
Output Polarity: | INVERTED | INVERTED |
Protocol: | RS232 | RS232 |
Input Characteristics: | SCHMITT TRIGGER | SCHMITT TRIGGER |
Number of Drivers/Receivers: | 0/4 | 0/4 |
Receiver Hysteresis: | 330mV | - |
Number of Drivers: | 0 | 0 |
Number of Transceivers: | 1 | - |
ESD Protection: | No | - |
Input Current: | 420μA | - |
Supply Voltage1-Nom: | 5V | 5V |
Number of Receivers: | 4 | 4 |
Length: | 8.65mm | 8.65mm |
Height: | 1.75mm | 1.75mm |
Width: | 3.91mm | 3.91mm |
Thickness: | 1.58mm | 1.58mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Pitch: | - | 1.27mm |
Current Rating: | - | 20A |
Output Voltage: | - | 5V |
Receive Delay-Max: | - | 85 ns |
Radiation Hardening: | - | No |

SN75C189D
(In Stock: 1000)
Texas InstrumentsQty
Unit Price
Ext Price
1
$0.887635
$0.89
10
$0.837392
$8.37
100
$0.789992
$79.00
500
$0.745275
$372.64
1000
$0.703090
$703.09
Minimum: 1 Multiples: 1
Unit Price: $0.887635
Ext Price: $0.89
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity