SOLC-150-02-S-Q-A-TR alternative parts: SOLC-140-02-F-Q-A, SOLC-140-02-S-Q-A
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Conn Socket Strip SKT 200 POS 0.635mm Solder ST SMD T/R | Conn Socket Strip SKT 160 POS 0.635mm Solder ST SMD Tube | Conn Socket Strip SKT 160 POS 0.635mm Solder ST SMD Tube |
Factory Lead Time: | 3 Weeks | - | 4 Weeks |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Contact Shape: | Square | Square | Square |
Contact Finish Mating: | Gold | Gold | Gold |
Contact Materials: | Phosphor Bronze | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tube | Tube |
Series: | FOURRAY™ SOLC | FOURRAY™ SOLC | FOURRAY™ SOLC |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Solder | Solder |
Connector Type: | Receptacle | Receptacle | Receptacle |
Number of Positions: | 200 | 160 | 160 |
Number of Rows: | 4 | 4 | 4 |
Gender: | Female | Female | Female |
Fastening Type: | Push-Pull | Push-Pull | Push-Pull |
Contact Type: | Forked | Forked | Forked |
Current Rating (Amps): | 2.4A per Contact | 2.4A per Contact | 2.4A per Contact |
Insulation Height: | 0.160 4.06mm | 0.160 4.06mm | 0.160 4.06mm |
Style: | Board to Board | Board to Board | Board to Board |
Number of Positions Loaded: | All | All | All |
Pitch - Mating: | 0.050 1.27mm | 0.050 1.27mm | 0.050 1.27mm |
Insulation Color: | Black | Black | Black |
Row Spacing - Mating: | 0.050 (1.27mm) | 0.050 (1.27mm) | 0.050 (1.27mm) |
Features: | Board Guide | Board Guide | Board Guide |
Contact Finish Thickness - Mating: | 30.0μin 0.76μm | 3.00μin 0.076μm | 30.0μin 0.76μm |
Contact Finish Thickness - Post: | 3.00μin 0.076μm | 3.00μin 0.076μm | 3.00μin 0.076μm |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 | UL94 V-0 |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Housing Material: | - | Polymer | Polymer |
JESD-609 Code: | - | e4 | e4 |
Pbfree Code: | - | yes | - |
Additional Feature: | - | FOURRAY, TIGER BUY CONTACT | STAGGERED CONFIGURATION |
MIL Conformance: | - | NO | - |
DIN Conformance: | - | NO | - |
IEC Conformance: | - | NO | - |
Filter Feature: | - | NO | NO |
Mixed Contacts: | - | NO | NO |
Option: | - | GENERAL PURPOSE | GENERAL PURPOSE |
Total Number of Contacts: | - | 160 | 160 |
Orientation: | - | Straight | Straight |
Terminal Pitch: | - | 0.635mm | - |
Depth: | - | 6.35mm | 6.35mm |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE | MULTIPLE MATING PARTS AVAILABLE |
Contact Resistance: | - | 10mOhm | 10mOhm |
Length: | - | 53.35mm | 53.35mm |
Mounting Option 1: | - | - | LOCKING |
Board Mounting Option: | - | - | PEG |
Mounting Option 2: | - | - | LOCKING |
Published: | - | - | 2015 |
ECCN Code: | - | - | EAR99 |
Number of Conductors: | - | - | ONE |
Reference Standard: | - | - | UL |
Number Of PCB Rows: | - | - | 2 |
PCB Contact Pattern: | - | - | RECTANGULAR |
Body Breadth: | - | - | 0.25 inch |
Mating Contact Pitch: | - | - | 0.05 inch |
PCB Contact Row Spacing: | - | - | 1.27 mm |
Durability: | - | - | 100 Cycles |
Plating Thickness: | - | - | 30μin |

SOLC-150-02-S-Q-A-TR
(In Stock: 5)
Samtec Inc.Qty
Unit Price
Ext Price
1
$23.888015
$23.89
10
$22.535863
$225.36
100
$21.260248
$2,126.02
500
$20.056838
$10,028.42
1000
$18.921545
$18,921.54
Minimum: 1 Multiples: 1
Unit Price: $23.888015
Ext Price: $23.89
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity