SQT-150-01-S-S alternative parts: SLW-150-01-G-S
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Socket Strip SKT 50 POS 2mm Solder ST Thru-Hole Tube | CONN RCPT .100 50POS SNGL GOLD |
Factory Lead Time: | 3 Weeks | 3 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Contact Shape: | Square | Square |
Contact Finish Mating: | Gold | Gold |
Contact Materials: | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Liquid Crystal Polymer (LCP) | Polyester, Glass Filled |
Voltage Rated: | 450VAC | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk |
Series: | SQT | SLW |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Termination: | Solder | Solder |
Connector Type: | Receptacle | Receptacle |
Number of Positions: | 50 | 50 |
Number of Rows: | 1 | 1 |
Gender: | Female | Female |
Fastening Type: | Push-Pull | Push-Pull |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Contact Type: | Forked | Forked |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Current Rating (Amps): | 5.1A per Contact | - |
Terminal Pitch: | 2mm | - |
Insulation Height: | 0.250 6.35mm | 0.180 4.57mm |
Style: | Board to Board or Cable | Board to Board |
Number of Positions Loaded: | All | All |
Pitch - Mating: | 0.079 2.00mm | 0.100 2.54mm |
Insulation Color: | Black | - |
Number of Conductors: | ONE | ONE |
Reference Standard: | UL, CSA | UL, CSA |
Reliability: | COMMERCIAL | COMMERCIAL |
Body Length or Diameter: | 3.947 inch | - |
Contact Length - Post: | 0.090 2.29mm | 0.115 2.92mm |
Number Of PCB Rows: | 1 | 1 |
Contact Finish - Post: | Tin | - |
PCB Contact Pattern: | RECTANGULAR | RECTANGULAR |
Body Breadth: | 0.079 inch | - |
Body Depth: | 0.079 inch | - |
Mating Contact Pitch: | 0.079 inch | - |
Polarization Key: | POLARIZED HOUSING | - |
Withdrawl Force-Min: | .834 N | - |
Plating Thickness: | 30μin | 20μin |
Contact Finish Thickness - Mating: | 30.0μin 0.76μm | 20.0μin 0.51μm |
Length - Termination: | 0.09 inch | - |
Material Flammability Rating: | UL94 V-0 | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Housing Material: | - | Plastic |
Published: | - | 2000 |
Moisture Sensitivity Level (MSL): | - | Not Applicable |
ECCN Code: | - | EAR99 |
Additional Feature: | - | TIGER BUY, LOW PROFILE |
HTS Code: | - | 8536.69.40.40 |
Voltage - Rated AC: | - | 550V |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE |
Housing Color: | - | Black |
Rated Current (Signal): | - | 5.2A |
Insertion Force-Max: | - | 3.336 N |
Height: | - | 4.57mm |
Length: | - | 127mm |
Width: | - | 2.54mm |
Contact Finish Thickness - Post: | - | 3.00μin 0.076μm |
Stack Height (Mating): | - | 6.09mm |
Lead Free: | - | Lead Free |

SQT-150-01-S-S
(In Stock: 12)
Samtec Inc.Qty
Unit Price
Ext Price
1
$11.246310
$11.25
10
$10.609726
$106.10
100
$10.009176
$1,000.92
500
$9.442619
$4,721.31
1000
$8.908131
$8,908.13
Minimum: 1 Multiples: 1
Unit Price: $11.246310
Ext Price: $11.25
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity