SRN6028-150M alternative parts: SRN6045-220M
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | BOURNS SRN6028-150M Surface Mount Power Inductor, SRN6028 Series, 15 H,20%, Semishielded, 0.114 ohm, 1.8 A | Inductor Power Semi-Shielded Wirewound 22uH 20% 100KHz 17Q-Factor Ferrite 1.5A 142mOhm DCR T/R |
Factory Lead Time: | 18 Weeks | 18 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | Nonstandard | Nonstandard |
Weight: | 390.00439mg | 785.990529mg |
Frequency-Self-Resonant: | 17MHz | 11MHz |
Material-Core: | Ferrite | Ferrite |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | SRN6028 | SRN6045 |
Published: | 2014 | 2006 |
Size / Dimension: | 0.236Lx0.236W 6.00mmx6.00mm | 0.236Lx0.236W 6.00mmx6.00mm |
Tolerance: | ±20% | ±20% |
JESD-609 Code: | e3 | e1 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Type: | Wirewound | Wirewound |
Terminal Finish: | Tin (Sn) - with Nickel (Ni) barrier | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) |
HTS Code: | 8504.50.80.00 | 8504.50.80.00 |
Packing Method: | TR, Embossed , 13 Inch | TR, 13 Inch |
Shielding: | Semi-Shielded | YES |
Depth: | 6mm | 6.2mm |
Construction: | Rectangular | Chip |
Current Rating: | 1.8A | 1.5A |
Inductance: | 15μH | 22μH |
Test Frequency: | 100kHz | 100kHz |
DC Resistance (DCR): | 114mOhm Max | 142mOhm Max |
Max DC Current: | 1.8A | 1.5A |
Q @ Freq: | 14 @ 2.52MHz | 17 @ 2.52MHz |
Quality Factor-Min (at L-nom): | 14 | - |
Current - Saturation: | 1.6A | 1.9A |
Case/Size Code: | 2424 | - |
Inductance Tolerance: | 20% | 20% |
RMS Current (Irms): | 1.8A | 1.5A |
Height: | 2.8mm | 4.5mm |
Height Seated (Max): | 0.110 2.80mm | 0.177 4.50mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Terminal Shape: | - | ONE SURFACE |
Number of Pins: | - | 2 |
Material: | - | Steel |
Shape/Size Description: | - | RECTANGULAR PACKAGE |
Pbfree Code: | - | yes |
Number of Terminations: | - | 2 |
Number of Functions: | - | 1 |
Military Standard: | - | Not |
Inductor Application: | - | POWER INDUCTOR |
Terminal Placement: | - | DUAL ENDED |
DC Current: | - | 1.5A |

SRN6028-150M
(In Stock: 9)
Bourns Inc.Qty
Unit Price
Ext Price
1
$0.171916
$0.17
10
$0.162185
$1.62
100
$0.153005
$15.30
500
$0.144344
$72.17
1000
$0.136174
$136.17
Minimum: 1 Multiples: 1
Unit Price: $0.171916
Ext Price: $0.17
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity