SRR0805-6R8M alternative parts: SRR1005-6R8M

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FIXED INDUCTOR 6.8UH SMD
Fixed Inductors 6.8uH 20% SMD 1005
Factory Lead Time:
18 Weeks
18 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
Nonstandard
Nonstandard
Terminal Shape:
J BEND
ONE SURFACE
Shape/Size Description:
CYLINDRICAL PACKAGE
RECTANGULAR PACKAGE
Material-Core:
Ferrite
Ferrite
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
SRR0805
SRR1005
Published:
2011
2010
Size / Dimension:
0.413Lx0.315W 10.50mmx8.00mm
0.500Lx0.394W 12.70mmx10.00mm
Tolerance:
±20%
±20%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Type:
Wirewound
Wirewound
Terminal Finish:
Tin (Sn)
Matte Tin (Sn) - with Nickel (Ni) barrier
HTS Code:
8504.50.80.00
8504.50.80.00
Shielding:
YES
YES
Number of Functions:
1
1
Inductance:
6.8μH
6.8μH
Test Frequency:
1kHz
1kHz
DC Resistance (DCR):
0.07Ohm
75mOhm Max
Inductor Application:
POWER INDUCTOR
POWER INDUCTOR
Terminal Placement:
DUAL ENDED
DUAL ENDED
Rated Current-Max:
1.85A
-
Height:
4.699mm
5.2mm
Height Seated (Max):
0.185 4.70mm
0.205 5.20mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Number of Pins:
-
2
Frequency-Self-Resonant:
-
35MHz
Termination:
-
SMD/SMT
Packing Method:
-
TR, EMBOSSED, 13 INCH
Construction:
-
Rectangular
Current Rating:
-
2.2A
Max DC Current:
-
2.2A
Q @ Freq:
-
22 @ 7.96MHz
Current - Saturation:
-
2.8A
Q Factor:
-
22
Case/Size Code:
-
5039
Inductance Tolerance:
-
20%
RMS Current (Irms):
-
2.2A
REACH SVHC:
-
No SVHC
SRR0805-6R8M

SRR0805-6R8M

(In Stock: 5)

Bourns Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.526191

    $0.53

  • 10

    $0.496407

    $4.96

  • 100

    $0.468308

    $46.83

  • 500

    $0.441800

    $220.90

  • 1000

    $0.416793

    $416.79

Minimum: 1 Multiples: 1

Unit Price: $0.526191

Ext Price: $0.53

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity