SS-127-G-2-N alternative parts: 929850-01-27-10

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN RCPT .100 27POS GOLD T/H
CONN RECEPT .100 SNGL STR 27POS
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Contact Shape:
Circular
Square
Housing Material:
Polyester
Polyester
Contact Finish Mating:
Gold
Gold
Contact Materials:
Beryllium Copper
Copper Alloy
Insulation Materials:
Polybutylene Terephthalate (PBT), Glass Filled
Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Operating Temperature:
-55°C~125°C
-40°C~105°C
Packaging:
Tube
Bulk
Series:
SS
929
Published:
2008
2009
JESD-609 Code:
e4
-
Part Status:
Discontinued
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
Not Applicable
Termination:
Solder
Solder
ECCN Code:
EAR99
-
Connector Type:
Receptacle
Receptacle
Number of Positions:
27
27
Number of Rows:
1
1
Gender:
Female
Female
Additional Feature:
WITH NON-FLUSH
-
HTS Code:
8536.69.40.40
-
Fastening Type:
Push-Pull
Push-Pull
Contact Type:
Female Socket
Forked
Orientation:
Straight
Straight
Depth:
2.54mm
2.54mm
Insulation Height:
0.100 2.54mm
0.325 8.25mm
Style:
Board to Board
Board to Board
Number of Positions Loaded:
All
All
Reach Compliance Code:
not_compliant
-
Pitch - Mating:
0.100 2.54mm
0.100 2.54mm
Contact Length - Post:
0.125 3.18mm
0.125 3.18mm
Number of Contacts:
27
27
PCB Contact Pattern:
RECTANGULAR
-
Housing Color:
Black
Black
Contact Resistance:
10mOhm
-
Max Current Rating:
1A
2A
Device Socket Type:
IC SOCKET
-
Length:
68.58mm
68.58mm
Width:
2.54mm
2.54mm
Contact Finish Thickness - Mating:
10.0μin 0.25μm
10.0μin 0.25μm
Contact Finish Thickness - Post:
10.0μin 0.25μm
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Contact Plating:
-
Gold
Voltage Rated:
-
1500V
Max Operating Temperature:
-
105°C
Min Operating Temperature:
-
-40°C
Color:
-
Black
Current Rating (Amps):
-
2A
Pitch:
-
2.54mm
Current Rating:
-
1A
Insulation Color:
-
Black
Lead Pitch:
-
2.54mm
Contact Finish - Post:
-
Tin-Lead
Contact Gender:
-
Female
Material Flammability Rating:
-
UL94 V-0
SS-127-G-2-N

SS-127-G-2-N

(In Stock: 29)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $5.411148

    $5.41

  • 10

    $5.104857

    $51.05

  • 100

    $4.815902

    $481.59

  • 500

    $4.543304

    $2,271.65

  • 1000

    $4.286136

    $4,286.14

Minimum: 1 Multiples: 1

Unit Price: $5.411148

Ext Price: $5.41

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity