SS-127-G-2-N alternative parts: 929850-01-27-10, SS-120-T-2
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CONN RCPT .100 27POS GOLD T/H | CONN RECEPT .100 SNGL STR 27POS | Conn Socket Strip SKT 20 POS 2.54mm Solder ST Thru-Hole Tube |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Contact Shape: | Circular | Square | Circular |
Housing Material: | Polyester | Polyester | Polyester |
Contact Finish Mating: | Gold | Gold | Gold |
Contact Materials: | Beryllium Copper | Copper Alloy | Beryllium Copper |
Insulation Materials: | Polybutylene Terephthalate (PBT), Glass Filled | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled |
Operating Temperature: | -55°C~125°C | -40°C~105°C | -55°C~125°C |
Packaging: | Tube | Bulk | Bulk |
Series: | SS | 929 | SS |
Published: | 2008 | 2009 | 2008 |
JESD-609 Code: | e4 | - | e3 |
Part Status: | Discontinued | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | Not Applicable | 1 (Unlimited) |
Termination: | Solder | Solder | Solder |
ECCN Code: | EAR99 | - | EAR99 |
Connector Type: | Receptacle | Receptacle | Receptacle |
Number of Positions: | 27 | 27 | 20 |
Number of Rows: | 1 | 1 | 1 |
Gender: | Female | Female | Female |
Additional Feature: | WITH NON-FLUSH | - | - |
HTS Code: | 8536.69.40.40 | - | 8536.69.40.40 |
Fastening Type: | Push-Pull | Push-Pull | Push-Pull |
Contact Type: | Female Socket | Forked | Female Socket |
Orientation: | Straight | Straight | Straight |
Depth: | 2.54mm | 2.54mm | 2.54mm |
Insulation Height: | 0.100 2.54mm | 0.325 8.25mm | 0.300 7.62mm |
Style: | Board to Board | Board to Board | Board to Board |
Number of Positions Loaded: | All | All | All |
Reach Compliance Code: | not_compliant | - | - |
Pitch - Mating: | 0.100 2.54mm | 0.100 2.54mm | 0.100 2.54mm |
Contact Length - Post: | 0.125 3.18mm | 0.125 3.18mm | 0.125 3.18mm |
Number of Contacts: | 27 | 27 | - |
PCB Contact Pattern: | RECTANGULAR | - | - |
Housing Color: | Black | Black | Black |
Contact Resistance: | 10mOhm | - | 10mOhm |
Max Current Rating: | 1A | 2A | 1A |
Device Socket Type: | IC SOCKET | - | - |
Length: | 68.58mm | 68.58mm | 50.8mm |
Width: | 2.54mm | 2.54mm | 2.54mm |
Contact Finish Thickness - Mating: | 10.0μin 0.25μm | 10.0μin 0.25μm | 30.0μin 0.76μm |
Contact Finish Thickness - Post: | 10.0μin 0.25μm | - | - |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Contains Lead | Lead Free |
Contact Plating: | - | Gold | - |
Voltage Rated: | - | 1500V | - |
Max Operating Temperature: | - | 105°C | - |
Min Operating Temperature: | - | -40°C | - |
Color: | - | Black | - |
Current Rating (Amps): | - | 2A | - |
Pitch: | - | 2.54mm | - |
Current Rating: | - | 1A | - |
Insulation Color: | - | Black | - |
Lead Pitch: | - | 2.54mm | - |
Contact Finish - Post: | - | Tin-Lead | Tin |
Contact Gender: | - | Female | - |
Material Flammability Rating: | - | UL94 V-0 | - |
Factory Lead Time: | - | - | 2 Weeks |
Pbfree Code: | - | - | yes |
MIL Conformance: | - | - | NO |
DIN Conformance: | - | - | NO |
IEC Conformance: | - | - | NO |
Filter Feature: | - | - | NO |
Mixed Contacts: | - | - | NO |
Option: | - | - | GENERAL PURPOSE |
Radiation Hardening: | - | - | No |

SS-127-G-2-N
(In Stock: 29)
Samtec Inc.Qty
Unit Price
Ext Price
1
$5.411148
$5.41
10
$5.104857
$51.05
100
$4.815902
$481.59
500
$4.543304
$2,271.65
1000
$4.286136
$4,286.14
Minimum: 1 Multiples: 1
Unit Price: $5.411148
Ext Price: $5.41
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity