SS33 alternative parts: SS33B

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE SCHOTTKY 30V 3A SMC
30V Independent Type 3A 550mV@3A SMB Schottky Diodes ROHS
Factory Lead Time:
9 Weeks
-
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
-
Package / Case:
DO-214AB, SMC
-
Mounting Type:
Surface Mount
-
Mount:
Surface Mount
-
Number of Pins:
2
-
Weight:
300mg
-
Diode Element Material:
SILICON
-
Number of Elements:
1
-
Packaging:
Tape & Reel (TR)
-
Published:
2013
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
-
ECCN Code:
EAR99
-
Terminal Finish:
Tin (Sn)
-
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
Applications:
GENERAL PURPOSE
-
HTS Code:
8541.10.00.80
-
Voltage - Rated DC:
30V
-
Terminal Position:
DUAL
-
Terminal Form:
C BEND
-
Current Rating:
3A
-
Base Part Number:
SS33
-
Polarity:
Standard
-
Element Configuration:
Single
-
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
-
Diode Type:
Schottky
-
Current - Reverse Leakage @ Vr:
500μA @ 30V
-
Output Current:
3A
-
Voltage - Forward (Vf) (Max) @ If:
500mV @ 3A
-
Forward Current:
3A
-
Max Reverse Leakage Current:
500μA
-
Operating Temperature - Junction:
-55°C~150°C
-
Max Surge Current:
100A
-
Forward Voltage:
500mV
-
Max Reverse Voltage (DC):
30V
-
Average Rectified Current:
3A
-
Number of Phases:
1
-
Peak Reverse Current:
20mA
-
Max Repetitive Reverse Voltage (Vrrm):
30V
-
Peak Non-Repetitive Surge Current:
100A
-
Max Forward Surge Current (Ifsm):
100A
-
Width:
6.25mm
-
Length:
7.15mm
-
Height:
2.75mm
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Reverse Leakage Current (Ir):
-
500uA@30V
Reverse Voltage (Vr):
-
30V
Rectified Current:
-
3A
Forward Voltage (Vf@If):
-
550mV@3A
Diode Configuration:
-
Independent Type
SS33

SS33

(In Stock: 3)

ON Semiconductor