SS40F alternative parts: SS41F

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Hall Effect Sensor 20mA Bipolar 5V/9V/12V/15V/18V/24V 3-Pin Bulk
Board Mount Hall Effect / Magnetic Sensors BIPOLAR RADIAL 3.8Vdc to 30.0Vdc
Factory Lead Time:
15 Weeks
4 Weeks
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
3-SIP
3-SIP
Number of Pins:
3
3
Test Conditions:
-40°C ~ 125°C
25°C
Operating Temperature:
-40°C~125°C TA
-40°C~150°C TA
Packaging:
Bulk
Bulk
Published:
2001
2010
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Type:
Integrated Circuit (IC)
Integrated Circuit (IC)
Additional Feature:
DUAL OUTPUT, REVERSE POLARITY PROTECTION
DUAL OUTPUT
Voltage - Supply:
4.5V~24V
4.5V~24V
Reach Compliance Code:
unknown
unknown
Function:
Bipolar Switch
Bipolar Switch
Body Length or Diameter:
4.1mm
4mm
Body Breadth:
1.6 mm
1.52 mm
Output Type:
Open Collector
Open Drain
Max Output Current:
20mA
20mA
Operating Supply Voltage:
12V
-
Leakage Current:
10μA
10μA
Operating Supply Current:
10mA
10mA
Polarization:
South Pole
South Pole
Nominal Supply Current:
10mA
10mA
Output Current:
20mA
20mA
Sensing Range:
17mT Trip, -17mT Release
15mT Trip, -15mT Release
Hysteresis:
5 mT
-
Output Range:
20mA
20mA
Magnetic Field Range-Min:
-11 mT
-15 mT
Magnetic Field Range-Max:
11 mT
15 mT
RoHS Status:
RoHS Compliant
RoHS Compliant
Surface Mount:
-
NO
Series:
-
SS41
Output Voltage:
-
400mV
SS40F

SS40F

(In Stock: 80050)

Honeywell Sensing and Productivity Solutions

Qty

Unit Price

Ext Price

  • 1

    $8.831131

    $8.83

  • 10

    $8.331256

    $83.31

  • 100

    $7.859675

    $785.97

  • 500

    $7.414788

    $3,707.39

  • 1000

    $6.995083

    $6,995.08

Minimum: 1 Multiples: 1

Unit Price: $8.831131

Ext Price: $8.83

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity