SSI-LXH312YD-150 alternative parts: SSI-LXH9YD-150

Hide Shared Attributes
Part Number
Manufacturer:
Description:
LED Panel Mount Indicators LED PMI
LED 5MM YEL 6"LDS REAR PANEL MT
Factory Lead Time:
16 Weeks
16 Weeks
Mount:
Snap in
Snap in, Through Hole
Panel Cutout Shape:
Round
Round
Operating Temperature (Max.):
85°C
85°C
Operating Temperature (Min.):
-40°C
-40°C
Published:
2001
2002
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
Wire Leads
Wire Leads
Type:
LED
LED
Packing Method:
BULK
BULK
Number of Functions:
1
1
Termination Style:
Wire Leads - 6 (152.40mm)
Wire Leads - 6 (152.40mm)
Operating Supply Voltage:
2.1V
2.1V
Panel Cutout Dimensions:
0.17 (4.32mm)
0.33 (8.38mm)
Configuration:
SINGLE WITH BUILT-IN RESISTOR
SINGLE WITH BUILT-IN RESISTOR
Current:
30mA
-
Viewing Angle:
60°
60°
Forward Current:
20mA
30mA
Lens Style:
Round with Domed Top
Round with Domed Top
Lens Size:
3mm T-1
5mm T-1 3/4
Forward Voltage:
2.1V
2.1V
Luminous Intensity:
30 mcd
30 mcd
Millicandela Rating:
30mcd
-
Lens Transparency:
Diffused
Diffused
Wavelength - Peak:
585nm
585nm
Number of LEDs:
1
-
Lamp Color:
Yellow
Yellow
T-code:
T-1
-
Height:
13mm
-
Width:
5mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
Vf (Typ), If (Max)
Vf (Typ), If (Max)
HTS Code:
-
8541.40.20.00
Voltage - Rated DC:
-
2.5V
Voltage:
-
2.1V
Overall Height:
-
18mm
Diameter:
-
5mm
Lead Free:
-
Lead Free
SSI-LXH312YD-150

SSI-LXH312YD-150

(In Stock: 46)

Lumex Opto/Components Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.419807

    $0.42

  • 10

    $0.396044

    $3.96

  • 100

    $0.373627

    $37.36

  • 500

    $0.352478

    $176.24

  • 1000

    $0.332526

    $332.53

Minimum: 1 Multiples: 1

Unit Price: $0.419807

Ext Price: $0.42

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity