SSL-LX3044UEGC alternative parts: SSL-LX5093SGC/B, SSL-LX5093UEGC

Hide Shared Attributes
Part Number
Manufacturer:
Description:
LED GREEN CLEAR 3MM ROUND T/H
Standard LEDs - Through Hole Super Green, 568nm Water Clear
LED Uni-Color Green 502nm 2-Pin T-1 3/4 Bulk
Factory Lead Time:
10 Weeks
10 Weeks
10 Weeks
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Through Hole
Package / Case:
Radial
Radial
Radial
Operating Temperature (Max.):
85°C
-
-
Operating Temperature (Min.):
-40°C
-
-
Packaging:
Bulk
Bulk
Bulk
Published:
2002
2007
2007
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Color:
Green
Green
Green
HTS Code:
8541.40.20.00
-
-
Number of Functions:
1
1
1
Terminal Pitch:
2.54mm
-
-
Operating Supply Voltage:
3.5V
-
-
Configuration:
Standard
Standard
Standard
Viewing Angle:
30°
30°
20°
Optoelectronic Device Type:
SINGLE COLOR LED
SINGLE COLOR LED
SINGLE COLOR LED
Current - Test:
20mA
20mA
20mA
Lens Style:
Round with Domed Top
Round with Domed Top
Round with Domed Top
Lens Size:
3mm T-1
5mm T-1 3/4
5mm T-1 3/4
Luminous Intensity:
1.1 cd
300 mcd
1.5 cd
Millicandela Rating:
1100mcd
-
12000mcd
Lens Transparency:
Clear
Clear
Clear
Wavelength - Peak:
502nm
-
-
Lens Color:
Colorless
Colorless
Colorless
Forward Current-Max:
0.025A
-
-
Forward Voltage-Max:
4V
-
4V
T-code:
T-1
-
-
Diameter:
3mm
5mm
5mm
Height:
4.6mm
8.6mm
8.6mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Number of Pins:
-
2
2
Max Operating Temperature:
-
85°C
85°C
Min Operating Temperature:
-
-40°C
-40°C
Voltage - Forward (Vf) (Typ):
-
2.2V
3.2V
Forward Current:
-
20mA
20mA
Number of LEDs:
-
1
1
Dominant Wavelength:
-
565 nm
500 nm
REACH SVHC:
-
No SVHC
No SVHC
Weight:
-
-
4.535924g
Length:
-
-
12.7mm
Width:
-
-
38.1mm
SSL-LX3044UEGC

SSL-LX3044UEGC

(In Stock: 7751)

Lumex Opto/Components Inc.

Qty

Unit Price

Ext Price

  • 1

    $1.247803

    $1.25

  • 10

    $1.177173

    $11.77

  • 100

    $1.110540

    $111.05

  • 500

    $1.047679

    $523.84

  • 1000

    $0.988377

    $988.38

Minimum: 1 Multiples: 1

Unit Price: $1.247803

Ext Price: $1.25

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity