SSM-115-LM-DV-LC alternative parts: SSW-115-01-F-D
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Socket Strip SKT 30 POS 2.54mm Solder ST SMD Tube | CONN RCPT 30POS 0.1 GOLD PCB |
Factory Lead Time: | 3 Weeks | 3 Weeks |
Mounting Type: | Surface Mount | Through Hole |
Contact Shape: | Square | Square |
Housing Material: | Polymer | Polymer |
Contact Finish Mating: | Gold | Gold |
Contact Materials: | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) |
Voltage Rated: | 405VAC 572VDC | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk |
Series: | SSM | SSW |
Published: | 2016 | 2013 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Solder |
Connector Type: | Receptacle, Pass Through | Receptacle |
Number of Positions: | 30 | 30 |
Number of Rows: | 2 | 2 |
Gender: | Female | Female |
Fastening Type: | Push-Pull | Push-Pull |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Contact Type: | Female Socket | Forked |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Current Rating (Amps): | 5.2A per Contact | 5.7A per Contact |
Total Number of Contacts: | 30 | - |
Orientation: | Straight | Straight |
Depth: | 5.08mm | 4.95mm |
Insulation Height: | 0.290 7.37mm | 0.335 8.51mm |
Style: | Board to Board or Cable | Board to Board or Cable |
Number of Positions Loaded: | All | All |
Pitch - Mating: | 0.100 2.54mm | 0.100 2.54mm |
Insulation Color: | Black | - |
Row Spacing - Mating: | 0.100 (2.54mm) | 0.100 (2.54mm) |
Contact Finish - Post: | Tin | Tin |
UL Flammability Code: | 94V-0 | 94V-0 |
Contact Resistance: | 10mOhm | 10mOhm |
Max Voltage Rating (AC): | 475V | 550V |
Max Current Rating: | 6.9A | 6.9A |
Features: | Board Lock | - |
Length: | 38.1mm | 38.61mm |
Contact Finish Thickness - Mating: | 10.0μin 0.25μm | 3.00μin 0.076μm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mounting Option 1: | - | LOCKING |
ECCN Code: | - | EAR99 |
Additional Feature: | - | TIGER BUY CONTACT |
HTS Code: | - | 8536.69.40.40 |
Voltage - Rated DC: | - | 655V |
Number of Conductors: | - | ONE |
Reference Standard: | - | UL |
Voltage - Rated AC: | - | 465V |
Reliability: | - | COMMERCIAL |
Contact Length - Post: | - | 0.104 2.64mm |
Number Of PCB Rows: | - | 2 |
Lead Pitch: | - | 2.54mm |
PCB Contact Pattern: | - | RECTANGULAR |
Body Breadth: | - | 0.195 inch |
Housing Color: | - | Black |
Lead Length: | - | 2.64mm |
Mating Contact Pitch: | - | 0.1 inch |
Plating Thickness: | - | 3μin |
Material Flammability Rating: | - | UL94 V-0 |
Lead Free: | - | Lead Free |

SSM-115-LM-DV-LC
(In Stock: 43)
Samtec Inc.Qty
Unit Price
Ext Price
1
$4.656544
$4.66
10
$4.392966
$43.93
100
$4.144308
$414.43
500
$3.909724
$1,954.86
1000
$3.688419
$3,688.42
Minimum: 1 Multiples: 1
Unit Price: $4.656544
Ext Price: $4.66
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity