SSQ-103-02-S-D-RA alternative parts: SSW-103-01-S-D, SSW-103-02-G-D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN RCPT 6POS 0.1 GOLD PCB R/A
CONN RCPT .100 6POS DUAL GOLD
CONN RCPT 6POS 0.1 GOLD PCB
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole, Right Angle
Through Hole
Through Hole
Contact Shape:
Square
Square
Square
Housing Material:
Plastic
Polymer
Polymer
Contact Finish Mating:
Gold
Gold
Gold
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Liquid Crystal Polymer (LCP)
Liquid Crystal Polymer (LCP)
Liquid Crystal Polymer (LCP)
Voltage Rated:
550VAC
-
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Bulk
Series:
SSQ
SSW
SSW
Published:
2011
2000
2000
JESD-609 Code:
e3
e3
e4
Pbfree Code:
yes
yes
yes
Part Status:
Discontinued
Active
Active
Termination:
Solder
Solder
Solder
ECCN Code:
EAR99
EAR99
-
Connector Type:
Receptacle
Receptacle
Receptacle
Number of Positions:
6
6
6
Number of Rows:
2
2
2
Gender:
Female
Female
Female
Additional Feature:
TIGER BUY CONTACT
TIGER BUY CONTACT
TIGER BUY CONTACT
Fastening Type:
Push-Pull
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
NO
DIN Conformance:
NO
NO
NO
IEC Conformance:
NO
NO
NO
Filter Feature:
NO
NO
NO
Contact Type:
Forked
Forked
Forked
Mixed Contacts:
NO
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
GENERAL PURPOSE
Current Rating (Amps):
6.3A per Contact
5.7A per Contact
5.7A per Contact
Insulation Height:
0.195 4.95mm
0.335 8.51mm
0.335 8.51mm
Style:
Board to Board or Cable
Board to Board or Cable
Board to Board or Cable
Number of Positions Loaded:
All
All
All
Pitch - Mating:
0.100 2.54mm
0.100 2.54mm
0.100 2.54mm
Number of Conductors:
ONE
ONE
ONE
Reference Standard:
UL, CSA
UL
UL
Reliability:
COMMERCIAL
COMMERCIAL
COMMERCIAL
Row Spacing - Mating:
0.100 (2.54mm)
0.100 (2.54mm)
0.100 (2.54mm)
Contact Length - Post:
0.100 2.54mm
0.104 2.64mm
0.194 4.93mm
Number Of PCB Rows:
2
2
2
Contact Finish - Post:
Tin
Tin
-
PCB Contact Pattern:
RECTANGULAR
RECTANGULAR
RECTANGULAR
Body Breadth:
0.195 inch
0.195 inch
0.195 inch
Housing Color:
Black
Black
Black
Body Depth:
0.335 inch
-
-
Contact Resistance:
10mOhm
10mOhm
10mOhm
Mating Contact Pitch:
0.1 inch
0.1 inch
0.1 inch
Withdrawl Force-Min:
1.39 N
-
-
Height:
4.95mm
-
-
Length:
8.13mm
8.13mm
8.13mm
Width:
8.51mm
4.95mm
4.95mm
Plating Thickness:
30μin
30μin
-
Contact Finish Thickness - Mating:
30.0μin 0.76μm
30.0μin 0.76μm
20.0μin 0.51μm
Material Flammability Rating:
UL94 V-0
UL94 V-0
UL94 V-0
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Factory Lead Time:
-
1 Weeks
-
Moisture Sensitivity Level (MSL):
-
Not Applicable
Not Applicable
Orientation:
-
Straight
Straight
Depth:
-
4.95mm
4.95mm
UL Flammability Code:
-
94V-0
94V-0
Max Voltage Rating (AC):
-
550V
550V
Max Current Rating:
-
7.6A
6.9A
Voltage - Rated DC:
-
-
655V
Voltage - Rated AC:
-
-
465V
Lead Pitch:
-
-
2.54mm
Mating Information:
-
-
MULTIPLE MATING PARTS AVAILABLE
Contact Finish Thickness - Post:
-
-
3.00μin 0.076μm
SSQ-103-02-S-D-RA

SSQ-103-02-S-D-RA

(In Stock: 752)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $3.071372

    $3.07

  • 10

    $2.897521

    $28.98

  • 100

    $2.733510

    $273.35

  • 500

    $2.578783

    $1,289.39

  • 1000

    $2.432814

    $2,432.81

Minimum: 1 Multiples: 1

Unit Price: $3.071372

Ext Price: $3.07

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity