SST25VF040B-50-4C-QAF-T alternative parts: SST25VF010A-33-4I-SAE

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Flash Memory 4M (512Kx8) 50MHz 2.7-3.6V Commercial
MICROCHIP - SST25VF010A-33-4I-SAE - 1M FLASH MEMORY, SPI EEPROM, SOIC8
Factory Lead Time:
11 Weeks
6 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-WDFN Exposed Pad
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Weight:
10.886217mg
540.001716mg
Memory Types:
Non-Volatile
Non-Volatile
Operating Temperature:
0°C~70°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
SST25
SST25
Published:
2010
2000
JESD-609 Code:
e4
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
8
8
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Matte Tin (Sn)
Voltage - Supply:
2.7V~3.6V
2.7V~3.6V
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Terminal Pitch:
1.27mm
1.27mm
Base Part Number:
SST25VF040B
SST25VF010A
Operating Supply Voltage:
3.3V
3.3V
Supply Voltage-Max (Vsup):
3.6V
3.6V
Supply Voltage-Min (Vsup):
2.7V
2.7V
Interface:
SPI, Serial
SPI, Serial
Memory Size:
4Mb 512K x 8
1Mb 128K x 8
Nominal Supply Current:
15mA
10mA
Max Supply Current:
15mA
10mA
Clock Frequency:
50MHz
33MHz
Access Time:
8 ns
12 ns
Memory Format:
FLASH
FLASH
Memory Interface:
SPI
SPI
Data Bus Width:
8b
8b
Organization:
4MX1
1MX1
Memory Width:
1
-
Write Cycle Time - Word, Page:
10μs
20μs
Address Bus Width:
1b
1b
Density:
4 Mb
1 Mb
Standby Current-Max:
0.00002A
0.000015A
Sync/Async:
Synchronous
Synchronous
Word Size:
8b
8b
Programming Voltage:
2.7V
2.7V
Serial Bus Type:
SPI
SPI
Endurance:
100000 Write/Erase Cycles
100000 Write/Erase Cycles
Data Retention Time-Min:
100
-
Write Protection:
HARDWARE/SOFTWARE
HARDWARE/SOFTWARE
Length:
6mm
5mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Pbfree Code:
-
yes
ECCN Code:
-
3A991.B.1.A
Peak Reflow Temperature (Cel):
-
260
Supply Voltage:
-
3V
Time@Peak Reflow Temperature-Max (s):
-
40
Pin Count:
-
8
Height:
-
1.5mm
Width:
-
4mm
REACH SVHC:
-
No SVHC
SST25VF040B-50-4C-QAF-T

SST25VF040B-50-4C-QAF-T

(In Stock: 631)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $1.450003

    $1.45

  • 10

    $1.367927

    $13.68

  • 100

    $1.290498

    $129.05

  • 500

    $1.217450

    $608.72

  • 1000

    $1.148538

    $1,148.54

Minimum: 1 Multiples: 1

Unit Price: $1.450003

Ext Price: $1.45

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity