SST25VF040B-50-4C-QAF-T alternative parts: SST26VF032B-104I/SM
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Flash Memory 4M (512Kx8) 50MHz 2.7-3.6V Commercial | IC FLASH 32M SPI 104MHZ 8SOIJ |
Factory Lead Time: | 11 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-WDFN Exposed Pad | 8-SOIC (0.209, 5.30mm Width) |
Number of Pins: | 8 | 8 |
Weight: | 10.886217mg | - |
Memory Types: | Non-Volatile | Non-Volatile |
Operating Temperature: | 0°C~70°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tube |
Series: | SST25 | SST26 SQI® |
Published: | 2010 | 2013 |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Matte Tin (Sn) - annealed |
Voltage - Supply: | 2.7V~3.6V | 2.7V~3.6V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 1.27mm | 1.27mm |
Base Part Number: | SST25VF040B | SST26VF032 |
Operating Supply Voltage: | 3.3V | 3V |
Supply Voltage-Max (Vsup): | 3.6V | 3.6V |
Supply Voltage-Min (Vsup): | 2.7V | 2.7V |
Interface: | SPI, Serial | SPI |
Memory Size: | 4Mb 512K x 8 | 32Mb 4M x 8 |
Nominal Supply Current: | 15mA | - |
Max Supply Current: | 15mA | - |
Clock Frequency: | 50MHz | 104MHz |
Access Time: | 8 ns | 3 ns |
Memory Format: | FLASH | FLASH |
Memory Interface: | SPI | SPI - Quad I/O |
Data Bus Width: | 8b | - |
Organization: | 4MX1 | 32MX1 |
Memory Width: | 1 | - |
Write Cycle Time - Word, Page: | 10μs | 1.5ms |
Address Bus Width: | 1b | - |
Density: | 4 Mb | 32 Mb |
Standby Current-Max: | 0.00002A | 0.000045A |
Sync/Async: | Synchronous | - |
Word Size: | 8b | - |
Programming Voltage: | 2.7V | - |
Serial Bus Type: | SPI | SPI |
Endurance: | 100000 Write/Erase Cycles | 100000 Write/Erase Cycles |
Data Retention Time-Min: | 100 | - |
Write Protection: | HARDWARE/SOFTWARE | HARDWARE/SOFTWARE |
Length: | 6mm | 5.26mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Usage Level: | - | Automotive grade |
ECCN Code: | - | 3A991.B.1.A |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage: | - | 3V |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Qualification Status: | - | Not Qualified |
Operating Mode: | - | SYNCHRONOUS |
Supply Current-Max: | - | 0.02mA |
Screening Level: | - | TS 16949 |
Parallel/Serial: | - | SERIAL |
Page Size: | - | 256B |
Ambient Temperature Range High: | - | 85°C |
Height: | - | 2.03mm |
Width: | - | 5.25mm |
REACH SVHC: | - | No SVHC |

SST25VF040B-50-4C-QAF-T
(In Stock: 631)
Microchip TechnologyQty
Unit Price
Ext Price
1
$1.450003
$1.45
10
$1.367927
$13.68
100
$1.290498
$129.05
500
$1.217450
$608.72
1000
$1.148538
$1,148.54
Minimum: 1 Multiples: 1
Unit Price: $1.450003
Ext Price: $1.45
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools