STM32F051K6T6 alternative parts: MKL05Z32VLC4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ARM Microcontrollers - MCU Cortex M0 32kB 48MHz Motor CTRL SRAM MCU
NXP - MKL05Z32VLC4 - MCU, 32BIT, CORTEX-M0 , 48MHZ, LQFP-32
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
10 Weeks
13 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-LQFP
32-LQFP
Surface Mount:
YES
YES
Number of Pins:
32
-
Data Converters:
A/D 13x12b; D/A 1x12b
A/D 14x12b; D/A 1x12b
Number of I/Os:
25
28
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~85°C TA
-40°C~105°C TA
Packaging:
Tray
Tray
Series:
STM32F0
Kinetis KL0
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
32
Terminal Finish:
Tin (Sn)
Matte Tin (Sn)
Max Power Dissipation:
357mW
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3.3V
Frequency:
48MHz
-
Base Part Number:
STM32F05
MKL05Z32
Power Supplies:
2.5/3.3V
1.8/3.3V
Supply Voltage-Min (Vsup):
2V
1.71V
Interface:
HDMI, I2C, I2S, IrDA, LIN, SPI, UART, USART
-
Memory Size:
32kB
-
Oscillator Type:
Internal
Internal
RAM Size:
8K x 8
4K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
1.71V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0
ARM® Cortex®-M0+
Peripherals:
DMA, I2S, POR, PWM, WDT
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
32KB 32K x 8
32KB 32K x 8
Connectivity:
HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
I2C, SPI, UART/USART
Supply Current-Max:
23.2mA
-
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
-
Number of Timers/Counters:
8
-
Core Architecture:
ARM
-
CPU Family:
CORTEX-M0
CORTEX-M0
Number of ADC Channels:
13
-
Number of PWM Channels:
6
-
Number of I2C Channels:
1
-
Height:
1.45mm
-
Length:
7mm
7mm
Width:
7.2mm
7mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
ROM(word):
-
32768
Published:
-
2010
ECCN Code:
-
3A991.A.2
Additional Feature:
-
12-BIT ADC AND 12-BIT DAC AVAILABLE
HTS Code:
-
8542.31.00.01
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
0.8mm
Time@Peak Reflow Temperature-Max (s):
-
40
JESD-30 Code:
-
S-PQFP-G32
Qualification Status:
-
Not Qualified
Supply Voltage-Max (Vsup):
-
3.6V
Speed:
-
48MHz
Clock Frequency:
-
32MHz
PWM Channels:
-
YES
DAC Channels:
-
YES
Height Seated (Max):
-
1.6mm
STM32F051K6T6

STM32F051K6T6

(In Stock: 3000)

STMicroelectronics

Qty

Unit Price

Ext Price

  • 1

    $1.980000

    $1.98

  • 10

    $1.867925

    $18.68

  • 100

    $1.762193

    $176.22

  • 500

    $1.662446

    $831.22

  • 1000

    $1.568345

    $1,568.34

Minimum: 1 Multiples: 1

Unit Price: $1.980000

Ext Price: $1.98

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity