STM32F051K6T6 alternative parts: STM32F031K6T6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ARM Microcontrollers - MCU Cortex M0 32kB 48MHz Motor CTRL SRAM MCU
IC MCU 32BIT 32KB FLASH 32LQFP
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
10 Weeks
10 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-LQFP
32-LQFP
Surface Mount:
YES
YES
Number of Pins:
32
32
Data Converters:
A/D 13x12b; D/A 1x12b
A/D 13x12b
Number of I/Os:
25
25
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F0
STM32F0
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
32
Terminal Finish:
Tin (Sn)
-
Max Power Dissipation:
357mW
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3.3V
Frequency:
48MHz
48MHz
Base Part Number:
STM32F05
STM32F03
Power Supplies:
2.5/3.3V
-
Supply Voltage-Min (Vsup):
2V
2V
Interface:
HDMI, I2C, I2S, IrDA, LIN, SPI, UART, USART
I2C, I2S, IrDA, LIN, SPI, UART, USART
Memory Size:
32kB
32kB
Oscillator Type:
Internal
Internal
RAM Size:
8K x 8
4K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
2V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0
ARM® Cortex®-M0
Peripherals:
DMA, I2S, POR, PWM, WDT
DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
32KB 32K x 8
32KB 32K x 8
Connectivity:
HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
I2C, IrDA, LINbus, SPI, UART/USART
Supply Current-Max:
23.2mA
-
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
Number of Timers/Counters:
8
6
Core Architecture:
ARM
ARM
CPU Family:
CORTEX-M0
-
Number of ADC Channels:
13
13
Number of PWM Channels:
6
-
Number of I2C Channels:
1
-
Height:
1.45mm
-
Length:
7mm
7mm
Width:
7.2mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Weight:
-
773.99868mg
ECCN Code:
-
3A991.A.2
HTS Code:
-
8542.31.00.01
Terminal Pitch:
-
0.8mm
PWM Channels:
-
YES
Number of Programmable I/O:
-
27
STM32F051K6T6

STM32F051K6T6

(In Stock: 3000)

STMicroelectronics

Qty

Unit Price

Ext Price

  • 1

    $1.980000

    $1.98

  • 10

    $1.867925

    $18.68

  • 100

    $1.762193

    $176.22

  • 500

    $1.662446

    $831.22

  • 1000

    $1.568345

    $1,568.34

Minimum: 1 Multiples: 1

Unit Price: $1.980000

Ext Price: $1.98

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity