STM32F091CCT6 alternative parts: STM32F030C8T6
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 32BIT 256KB FLASH 48LQFP | MCU 32-bit STM32F ARM Cortex M0 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-LQFP | 48-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 48 | 48 |
Weight: | 181.692094mg | - |
Data Converters: | A/D 13x12b; D/A 2x12b | A/D 12x12b |
Number of I/Os: | 38 | 39 |
ROM(word): | 262144 | - |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | STM32F0 | STM32F0 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 48 | 48 |
ECCN Code: | 3A991.A.2 | - |
HTS Code: | 8542.31.00.01 | - |
Max Power Dissipation: | 370mW | 364mW |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 48MHz | 48MHz |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | STM32F09 | STM32F03 |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 3.6V | - |
Power Supplies: | 2.5/3.3V | - |
Interface: | CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART | I2C, SPI, UART, USART |
Memory Size: | 256kB | 64kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 32K x 8 | 8K x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~3.6V | 2.4V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M0 | ARM® Cortex®-M0 |
Peripherals: | DMA, I2S, POR, PWM, WDT | DMA, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 256KB 256K x 8 | 64KB 64K x 8 |
Connectivity: | CANbus, I2C, IrDA, LINbus, SPI, UART/USART | I2C, SPI, UART/USART |
Supply Current-Max: | 30.3mA | - |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | 32b |
PWM Channels: | YES | - |
Number of Timers/Counters: | 12 | 7 |
Core Architecture: | ARM | ARM |
On Chip Program ROM Width: | 8 | - |
CPU Family: | CORTEX-M0 | CORTEX-M0 |
Number of ADC Channels: | 13 | 12 |
Number of GPIO: | 37 | - |
Length: | 7mm | 7.2mm |
Height Seated (Max): | 1.6mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
JESD-609 Code: | - | e3 |
Number of PWM Channels: | - | 6 |
Number of I2C Channels: | - | 2 |
Height: | - | 1.45mm |
Width: | - | 7.2mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

STM32F091CCT6
(In Stock: 2721)
STMicroelectronicsUnited States