STM32F100C8T6B alternative parts: STM32F103ZET6
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 32-bit STM32F1 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray | IC MCU 32BIT 512KB FLASH 144LQFP |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Contact Plating: | Gold | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-LQFP | 144-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 48 | 144 |
Data Converters: | A/D 10x12b; D/A 2x12b | A/D 21x12b; D/A 2x12b |
Number of I/Os: | 37 | 112 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | STM32F1 | STM32F1 |
JESD-609 Code: | e3 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 48 | 144 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) - annealed | Nickel/Palladium/Gold (Ni/Pd/Au) |
Max Power Dissipation: | 363mW | 666mW |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Supply Voltage: | 3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 24MHz | 72MHz |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | STM32F100 | STM32F103 |
Pin Count: | 48 | 144 |
Interface: | I2C, IrDA, LIN, SPI, UART, USART | CAN, I2C, I2S, IrDA, LIN, SDIO, SPI, UART, USART, USB |
Memory Size: | 64kB | 512kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 8K x 8 | 64K x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~3.6V | 2V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M3 | ARM® Cortex®-M3 |
Peripherals: | DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT | DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 64KB 64K x 8 | 512KB 512K x 8 |
Connectivity: | I2C, IrDA, LINbus, SPI, UART/USART | CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB |
Supply Current-Max: | 15.7mA | 70mA |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | 32b |
Core Architecture: | ARM | ARM |
CPU Family: | CORTEX-M3 | - |
Number of ADC Channels: | 10 | 21 |
Number of PWM Channels: | 6 | 16 |
Number of I2C Channels: | 2 | 2 |
Height: | 1.45mm | 1.45mm |
Length: | 7.2mm | 20mm |
Width: | 7.2mm | 20.2mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 7 months ago) |
Termination: | - | SMD/SMT |
Supply Voltage-Min (Vsup): | - | 2V |
Number of Bits: | - | 32 |
Number of Timers/Counters: | - | 8 |
Density: | - | 4 Mb |
Number of SPI Channels: | - | 3 |
STM32F100C8T6B
(In Stock: 947)
STMicroelectronicsUnited States