STM32F103RET6 alternative parts: STM32F042F6P6
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 32-bit STM32F1 ARM Cortex M3 RISC 512KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 32KB FLASH 20TSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-LQFP | 20-TSSOP (0.173, 4.40mm Width) |
Surface Mount: | YES | - |
Number of Pins: | 64 | 20 |
Data Converters: | A/D 16x12b; D/A 2x12b | A/D 12x12b |
Number of I/Os: | 51 | 16 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tube |
Series: | STM32F1 | STM32F0 |
JESD-609 Code: | e4 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 64 | 20 |
Termination: | SMD/SMT | - |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Max Power Dissipation: | 444mW | 263mW |
Terminal Position: | QUAD | DUAL |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.5mm | - |
Frequency: | 72MHz | 48MHz |
Base Part Number: | STM32F103 | STM32F04 |
Pin Count: | 64 | - |
Supply Voltage-Min (Vsup): | 2V | 2V |
Interface: | CAN, I2C, I2S, IrDA, LIN, SDIO, SPI, UART, USART, USB | CAN, HDMI, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB |
Memory Size: | 512kB | 32kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 64K x 8 | 6K x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~3.6V | 1.65V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Number of Bits: | 32 | - |
Core Processor: | ARM® Cortex®-M3 | ARM® Cortex®-M0 |
Peripherals: | DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT | DMA, I2S, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 512KB 512K x 8 | 32KB 32K x 8 |
Connectivity: | CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB | CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB |
Supply Current-Max: | 70mA | - |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | 32b |
PWM Channels: | YES | - |
Number of Timers/Counters: | 8 | - |
Density: | 4 Mb | - |
Core Architecture: | ARM | ARM |
Number of ADC Channels: | 16 | 12 |
Number of I2C Channels: | 2 | 2 |
Number of SPI Channels: | 3 | 1 |
Height: | 1.45mm | 1.05mm |
Length: | 10mm | 6.6mm |
Width: | 10.2mm | 4.5mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Weight: | - | 190.990737mg |
CPU Family: | - | CORTEX-M0 |
Number of PWM Channels: | - | 6 |

STM32F103RET6
(In Stock: 12380)
STMicroelectronicsUnited States