STM32F302CBT6 alternative parts: STM32F334C6T6
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STM32F Series 128 KB Flash 24 KB RAM 32-Bit ARM Based Microcontroller - LQFP-48 | STMICROELECTRONICS STM32F334C6T6 32 Bit Microcontroller, High-Resolution Timer, ARM Cortex-M4, 72 MHz, 32 KB, 16 KB, 48 Pins, LQFP |
Lifecycle Status: | ACTIVE (Last Updated: 2 weeks ago) | - |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Contact Plating: | Gold | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-LQFP | 48-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 48 | 48 |
Data Converters: | A/D 9x12b; D/A 1x12b | A/D 15x12b; D/A 3x12b |
Number of I/Os: | 37 | 37 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | STM32F3 | STM32F3 |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 48 | 48 |
Terminal Finish: | Matte Tin (Sn) | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 72MHz | 72MHz |
Base Part Number: | STM32F302 | STM32F334 |
Supply Voltage-Min (Vsup): | 2V | 2V |
Interface: | CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB | CAN, I2C, IrDA, LIN, SPI, UART, USART |
Memory Size: | 128kB | 32kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 32K x 8 | 12K x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~3.6V | 2V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M4 | ARM® Cortex®-M4 |
Peripherals: | DMA, I2S, POR, PWM, WDT | DMA, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 128KB 128K x 8 | 32KB 32K x 8 |
Connectivity: | CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB | CANbus, I2C, IrDA, LINbus, SPI, UART/USART |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | 32b |
Core Architecture: | ARM | ARM |
CPU Family: | CORTEX-M4F | - |
Number of ADC Channels: | 8 | 15 |
Number of PWM Channels: | 6 | - |
Number of I2C Channels: | 2 | - |
Number of SPI Channels: | 3 | - |
Number of USB Channels: | 1 | - |
Height: | 1.45mm | - |
Length: | 7.2mm | 7mm |
Width: | 7.2mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 181.692094mg |
ROM(word): | - | 32768 |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Supply Voltage-Max (Vsup): | - | 3.6V |
PWM Channels: | - | YES |
Number of Timers/Counters: | - | 12 |
On Chip Program ROM Width: | - | 8 |
Height Seated (Max): | - | 1.6mm |

STM32F302CBT6
(In Stock: 36000)
STMicroelectronicsUnited States