STM32F302R6T6 alternative parts: MKV10Z32VLF7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS STM32F302R6T6 32 Bit Microcontroller, General Purpose, ARM Cortex-M4, 72 MHz, 32 KB, 16 KB, 64 Pins, LQFP
NXP MKV10Z32VLF7 32 Bit Microcontroller, Kinetis V Series, Motor Control, ARM Cortex-M0 , 75 MHz, 32 KB, 8 KB
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
-
Factory Lead Time:
8 Weeks
13 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
48-LQFP
Surface Mount:
YES
YES
Number of Pins:
64
-
Data Converters:
A/D 15x12b; D/A 1x12b
A/D 16x12b; D/A 1x12b
Number of I/Os:
51
40
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~85°C TA
-40°C~105°C TA
Packaging:
Tray
Tray
Series:
STM32F3
Kinetis KV
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
48
Max Power Dissipation:
444mW
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
-
Terminal Pitch:
0.5mm
0.5mm
Frequency:
72MHz
-
Base Part Number:
STM32F302
-
Supply Voltage-Max (Vsup):
3.6V
-
Power Supplies:
2.5/3.3V
1.8/3.3V
Supply Voltage-Min (Vsup):
2V
-
Interface:
CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
-
Memory Size:
32kB
-
Oscillator Type:
Internal
Internal
RAM Size:
16K x 8
8K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
1.71V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M0+
Peripherals:
DMA, I2S, POR, PWM, WDT
DMA, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
32KB 32K x 8
32KB 32K x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
I2C, SPI, UART/USART
Supply Current-Max:
50mA
-
Bit Size:
32
32
Has ADC:
YES
-
DMA Channels:
YES
-
Data Bus Width:
32b
-
PWM Channels:
YES
-
Number of Timers/Counters:
7
-
Core Architecture:
ARM
-
On Chip Program ROM Width:
8
-
CPU Family:
CORTEX-M4F
CORTEX-M0
Number of ADC Channels:
15
-
Length:
10mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
RAM(byte):
-
8192
ROM(word):
-
32768
Published:
-
2002
JESD-609 Code:
-
e3
ECCN Code:
-
3A991.A.2
Terminal Finish:
-
Matte Tin (Sn)
HTS Code:
-
8542.31.00.01
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
JESD-30 Code:
-
S-PQFP-G48
Qualification Status:
-
Not Qualified
Speed:
-
75MHz
STM32F302R6T6

STM32F302R6T6

(In Stock: 5000)

STMicroelectronics

Qty

Unit Price

Ext Price

  • 1

    $5.068209

    $5.07

  • 10

    $4.781329

    $47.81

  • 100

    $4.510688

    $451.07

  • 500

    $4.255366

    $2,127.68

  • 1000

    $4.014496

    $4,014.50

Minimum: 1 Multiples: 1

Unit Price: $5.068209

Ext Price: $5.07

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity