STM32F302R6T6 alternative parts: STM32F103R6T6A
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS STM32F302R6T6 32 Bit Microcontroller, General Purpose, ARM Cortex-M4, 72 MHz, 32 KB, 16 KB, 64 Pins, LQFP | MCU 32-bit STM32 ARM Cortex M3 RISC 32KB Flash 2.5V/3.3V 64-Pin LQFP Tray |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 8 Weeks | 10 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-LQFP | 64-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 64 | 64 |
Data Converters: | A/D 15x12b; D/A 1x12b | A/D 16x12b |
Number of I/Os: | 51 | 51 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | STM32F3 | STM32F1 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 64 |
Max Power Dissipation: | 444mW | 444mW |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3.3V | - |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 72MHz | 72MHz |
Base Part Number: | STM32F302 | STM32F103 |
Supply Voltage-Max (Vsup): | 3.6V | - |
Power Supplies: | 2.5/3.3V | - |
Supply Voltage-Min (Vsup): | 2V | - |
Interface: | CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB | CAN, I2C, IrDA, LIN, SPI, UART, USART, USB |
Memory Size: | 32kB | 32kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 16K x 8 | 10K x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~3.6V | 2V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | - |
Core Processor: | ARM® Cortex®-M4 | ARM® Cortex®-M3 |
Peripherals: | DMA, I2S, POR, PWM, WDT | DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 32KB 32K x 8 | 32KB 32K x 8 |
Connectivity: | CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB | CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB |
Supply Current-Max: | 50mA | 45mA |
Bit Size: | 32 | 32 |
Has ADC: | YES | - |
DMA Channels: | YES | - |
Data Bus Width: | 32b | 32b |
PWM Channels: | YES | - |
Number of Timers/Counters: | 7 | 3 |
Core Architecture: | ARM | ARM |
On Chip Program ROM Width: | 8 | - |
CPU Family: | CORTEX-M4F | - |
Number of ADC Channels: | 15 | 16 |
Length: | 10mm | 10mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
JESD-609 Code: | - | e4 |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Peak Reflow Temperature (Cel): | - | 260 |
Pin Count: | - | 64 |
Number of I2C Channels: | - | 1 |
Height: | - | 1.45mm |
Width: | - | 12mm |

STM32F302R6T6
(In Stock: 5000)
STMicroelectronicsQty
Unit Price
Ext Price
1
$5.068209
$5.07
10
$4.781329
$47.81
100
$4.510688
$451.07
500
$4.255366
$2,127.68
1000
$4.014496
$4,014.50
Minimum: 1 Multiples: 1
Unit Price: $5.068209
Ext Price: $5.07
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools