STM32F302R8T7 alternative parts: STM32F105R8T6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-Bit STM32F ARM Cortex M4 RISC 64KB Flash 2.5V/3.3V 64-Pin LQFP Tray
MCU 32-bit STM32F1 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 64-Pin LQFP Tray
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
64-LQFP
Number of Pins:
64
64
Data Converters:
A/D 15x12b; D/A 1x12b
A/D 16x12b; D/A 2x12b
Number of I/Os:
51
51
ROM(word):
65536
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F3
STM32F1
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
Max Power Dissipation:
444mW
444mW
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
72MHz
72MHz
Base Part Number:
STM32F302
STM32F105
Supply Voltage-Max (Vsup):
3.6V
-
Power Supplies:
2.5/3.3V
-
Supply Voltage-Min (Vsup):
2V
-
Interface:
CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
Memory Size:
64kB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
16K x 8
64K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
2V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M3
Peripherals:
DMA, I2S, POR, PWM, WDT
DMA, POR, PWM, Voltage Detect, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
64KB 64K x 8
64KB 64K x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Supply Current-Max:
52mA
68mA
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
YES
Number of Timers/Counters:
7
7
Core Architecture:
ARM
ARM
On Chip Program ROM Width:
8
-
CPU Family:
CORTEX-M4F
-
Length:
10mm
10mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
JESD-609 Code:
-
e3
Termination:
-
SMD/SMT
Terminal Finish:
-
Matte Tin (Sn)
Density:
-
512 kb
Number of ADC Channels:
-
16
Number of I2C Channels:
-
2
Number of SPI Channels:
-
3
Height:
-
1.45mm
Width:
-
10mm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
STM32F302R8T7

STM32F302R8T7

(In Stock: 9000)

STMicroelectronics