STM32F303CBT6TR alternative parts: STM32F207VET6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 128KB FLASH 48LQFP
MCU 32-bit STM32 ARM Cortex M3 RISC 512KB Flash 2.5V/3.3V 100-Pin LQFP Tray
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
10 Weeks
12 Weeks
Contact Plating:
Tin
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-LQFP
100-LQFP
Surface Mount:
YES
YES
Number of Pins:
48
100
Data Converters:
A/D 15x12b; D/A 2x12b
A/D 16x12b; D/A 2x12b
Number of I/Os:
37
82
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tray
Series:
STM32F3
STM32F2
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
100
Max Power Dissipation:
364mW
434mW
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
72MHz
120MHz
Base Part Number:
STM32F303
STM32F207
Supply Voltage-Max (Vsup):
3.6V
-
Supply Voltage-Min (Vsup):
2V
-
Interface:
CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
CAN, Ethernet, I2C, I2S, IrDA, LIN, MMC, SDIO, SPI, UART, USART, USB
Memory Size:
128kB
512kB
Oscillator Type:
Internal
Internal
RAM Size:
32K x 8
132K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M3
Peripherals:
DMA, I2S, POR, PWM, WDT
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
128KB 128K x 8
512KB 512K x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
-
Number of Timers/Counters:
10
14
Core Architecture:
ARM
ARM
CPU Family:
CORTEX-M4F
-
Number of ADC Channels:
39
-
Number of I2C Channels:
2
3
Number of USB Channels:
1
-
Height:
1.45mm
1.45mm
Length:
7.2mm
14.2mm
Width:
7.2mm
14.2mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Pin Count:
-
100
DAC Channels:
-
YES
Number of Programmable I/O:
-
16
Number of UART Channels:
-
2
Number of PWM Channels:
-
4
Number of Ethernet Channels:
-
1
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
STM32F303CBT6TR

STM32F303CBT6TR

(In Stock: 10006)

STMicroelectronics