STM32F401RCT6 alternative parts: ATSAM3S4BA-AU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS STM32F401RCT6 MCU, 32BIT, CORTEX-M4, 84MHZ, LQFP-64 | MCU 32-bit SAM3S ARM Cortex M3 RISC 256KB Flash 1.8V/3.3V 64-Pin LQFP |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 12 Weeks | 19 Weeks |
Contact Plating: | Tin | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-LQFP | 64-LQFP |
Surface Mount: | YES | - |
Number of Pins: | 64 | 64 |
Weight: | 342.689036mg | - |
Data Converters: | A/D 16x12b | A/D 10x10/12b; D/A 2x12b |
Number of I/Os: | 50 | 47 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | STM32F4 | SAM3S |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 64 |
Max Power Dissipation: | 313mW | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3.3V | 1.8V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 84MHz | 64MHz |
Base Part Number: | STM32F401 | ATSAM3S4 |
Operating Supply Voltage: | 3.3V | 3.3V |
Interface: | I2C, I2S, IrDA, LIN, SDIO, SPI, UART, USART, USB | 2-Wire, I2C, I2S, MMC, SPI, UART, USART, USB |
Memory Size: | 256kB | 256kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 64K x 8 | 48K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.7V~3.6V | 1.62V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M4 | ARM® Cortex®-M3 |
Peripherals: | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 256KB 256K x 8 | 256KB 256K x 8 |
Connectivity: | I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG | I2C, MMC, SPI, SSC, UART/USART, USB |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | 32b |
DAC Channels: | NO | - |
Number of Timers/Counters: | 8 | 3 |
Core Architecture: | ARM | ARM |
Number of PWM Channels: | 4 | 4 |
Number of I2C Channels: | 3 | 2 |
Number of SPI Channels: | 7 | 1 |
Number of USB Channels: | 1 | - |
Height: | 1.45mm | 1.45mm |
Length: | 10mm | 10mm |
Width: | 10mm | 10mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Published: | - | 1997 |
Pbfree Code: | - | yes |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Address Bus Width: | - | 32b |
Number of ADC Channels: | - | 10 |

STM32F401RCT6
(In Stock: 2884)
STMicroelectronicsUnited States