STM32F401RCT6 alternative parts: STM32F103RCY6TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS STM32F401RCT6 MCU, 32BIT, CORTEX-M4, 84MHZ, LQFP-64
ARM Microcontrollers - MCU 32-Bit Cortex 64Kb Performance Line
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
12 Weeks
10 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
64-UFBGA, WLCSP
Surface Mount:
YES
YES
Number of Pins:
64
64
Weight:
342.689036mg
-
Data Converters:
A/D 16x12b
A/D 16x12b; D/A 2x12b
Number of I/Os:
50
51
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
STM32F4
STM32F1
JESD-609 Code:
e3
e1
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
64
64
Max Power Dissipation:
313mW
-
Terminal Position:
QUAD
BOTTOM
Terminal Form:
GULL WING
BALL
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
84MHz
72MHz
Base Part Number:
STM32F401
STM32F103
Operating Supply Voltage:
3.3V
-
Interface:
I2C, I2S, IrDA, LIN, SDIO, SPI, UART, USART, USB
CAN, I2C, IrDA, LIN, SPI, UART, USART, USB
Memory Size:
256kB
256kB
Oscillator Type:
Internal
Internal
RAM Size:
64K x 8
48K x 8
Voltage - Supply (Vcc/Vdd):
1.7V~3.6V
2V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M3
Peripherals:
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 256K x 8
256KB 256K x 8
Connectivity:
I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
DAC Channels:
NO
-
Number of Timers/Counters:
8
8
Core Architecture:
ARM
ARM
Number of PWM Channels:
4
-
Number of I2C Channels:
3
2
Number of SPI Channels:
7
3
Number of USB Channels:
1
1
Height:
1.45mm
1.45mm
Length:
10mm
10.2mm
Width:
10mm
10.2mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Tin/Silver/Copper (Sn/Ag/Cu)
Pin Count:
-
64
Supply Voltage-Min (Vsup):
-
2V
Supply Current-Max:
-
69mA
PWM Channels:
-
YES
Boundary Scan:
-
YES
Low Power Mode:
-
YES
Format:
-
FIXED POINT
Integrated Cache:
-
NO
Number of ADC Channels:
-
16
Number of External Interrupts:
-
16
STM32F401RCT6

STM32F401RCT6

(In Stock: 2884)

STMicroelectronics