STM32F407IGT6 alternative parts: STM32F103RET6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-bit STM32 ARM Cortex M4F RISC 1024KB Flash 2.5V/3.3V 176-Pin LQFP Tray
MCU 32-bit STM32F1 ARM Cortex M3 RISC 512KB Flash 2.5V/3.3V 64-Pin LQFP Tray
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
12 Weeks
10 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
176-LQFP
64-LQFP
Surface Mount:
YES
YES
Number of Pins:
176
64
Data Converters:
A/D 24x12b; D/A 2x12b
A/D 16x12b; D/A 2x12b
Number of I/Os:
140
51
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F4
STM32F1
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
176
64
Terminal Finish:
Matte Tin (Sn) - annealed
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
168MHz
72MHz
Base Part Number:
STM32F407
STM32F103
Pin Count:
176
64
Interface:
CAN, EBI/EMI, Ethernet, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
CAN, I2C, I2S, IrDA, LIN, SDIO, SPI, UART, USART, USB
Memory Size:
1MB
512kB
Oscillator Type:
Internal
Internal
RAM Size:
192K x 8
64K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
2V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M3
Peripherals:
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
1MB 1M x 8
512KB 512K x 8
Connectivity:
CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
Number of Timers/Counters:
14
8
Core Architecture:
ARM
ARM
CPU Family:
CORTEX-M4
-
Boundary Scan:
YES
-
Low Power Mode:
YES
-
Format:
FLOATING POINT
-
Integrated Cache:
NO
-
Number of ADC Channels:
24
16
Number of External Interrupts:
16
-
Number of PWM Channels:
2
-
Number of I2C Channels:
3
2
Number of Ethernet Channels:
1
-
Height:
1.45mm
1.45mm
Length:
24.1mm
10mm
Width:
24.1mm
10.2mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Termination:
-
SMD/SMT
Max Power Dissipation:
-
444mW
Supply Voltage-Min (Vsup):
-
2V
Number of Bits:
-
32
Supply Current-Max:
-
70mA
PWM Channels:
-
YES
Density:
-
4 Mb
Number of SPI Channels:
-
3
STM32F407IGT6

STM32F407IGT6

(In Stock: 11755)

STMicroelectronics