STM32F429ZIT6 alternative parts: STM32F103RBT6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
32 Bit Microcontroller, High Performance, Arm Cortex-M4, 180 Mhz, 2 Mb, 256 Kb, 144, Lqfp
IC MCU 32BIT 128KB FLASH 64LQFP
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
12 Weeks
10 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
144-LQFP
64-LQFP
Surface Mount:
YES
YES
Number of Pins:
144
64
Data Converters:
A/D 24x12b; D/A 2x12b
A/D 16x12b
Number of I/Os:
114
51
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F4
STM32F1
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
144
64
Max Power Dissipation:
500mW
444mW
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
180MHz
72MHz
Base Part Number:
STM32F429
STM32F103
Interface:
CAN, EBI/EMI, Ethernet, I2C, I2S, IrDA, LIN, SDIO, SPI, UART, USART, USB
CAN, I2C, IrDA, LIN, SPI, UART, USART, USB
Memory Size:
2MB
128kB
Oscillator Type:
Internal
Internal
RAM Size:
256K x 8
20K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
2V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M3
Peripherals:
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
2MB 2M x 8
128KB 128K x 8
Connectivity:
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
-
Number of Timers/Counters:
14
4
Core Architecture:
ARM
ARM
Number of UART Channels:
4
-
Number of ADC Channels:
24
16
Number of I2C Channels:
3
2
Number of SPI Channels:
6
-
Number of USB Channels:
2
-
Number of Ethernet Channels:
1
-
Height:
1.45mm
1.45mm
Length:
20.2mm
10mm
Width:
20.2mm
10mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
JESD-609 Code:
-
e3
Terminal Finish:
-
Matte Tin (Sn)
Peak Reflow Temperature (Cel):
-
260
Pin Count:
-
64
Supply Voltage-Max (Vsup):
-
3.6V
Supply Voltage-Min (Vsup):
-
2V
Number of Bits:
-
32
Supply Current-Max:
-
50mA
Address Bus Width:
-
32b
Density:
-
1 Mb
CPU Family:
-
CORTEX-M3
Number of PWM Channels:
-
1
STM32F429ZIT6

STM32F429ZIT6

(In Stock: 7920)

STMicroelectronics