STM8AF6223PCAX alternative parts: STM8S003F3P6TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 8-Bit STM8A STM8 CISC 8KB Flash 3.3V/5V 20-Pin TSSOP T/R | MCU 8-Bit STM8S STM8 CISC 8KB Flash 3.3V/5V 20-Pin TSSOP T/R |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | ACTIVE (Last Updated: 6 months ago) |
Factory Lead Time: | 18 Weeks | 8 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP (0.173, 4.40mm Width) |
Surface Mount: | YES | - |
Number of Pins: | 20 | 20 |
Data Converters: | A/D 7x10b | A/D 5x10b |
Number of I/Os: | 16 | 16 |
ROM(word): | 8192 | - |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~125°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q100, STM8A | STM8S |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 20 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 45mW | 238mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Terminal Pitch: | 0.635mm | - |
Frequency: | 16MHz | 16MHz |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | STM8AF | STM8S003 |
Qualification Status: | Not Qualified | - |
Power Supplies: | 3.3/5V | - |
Interface: | I2C, LIN, SPI, UART, USART | I2C, IrDA, LIN, SPI, UART |
Memory Size: | 8kB | 8kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 1K x 8 | 1K x 8 |
Voltage - Supply (Vcc/Vdd): | 3V~5.5V | 2.95V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER |
Core Processor: | STM8A | STM8 |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 8KB 8K x 8 | 8KB 8K x 8 |
Connectivity: | I2C, LINbus, SPI, UART/USART | I2C, IrDA, LINbus, SPI, UART/USART |
Bit Size: | 8 | 8 |
Data Bus Width: | 8b | 8b |
Number of Timers/Counters: | 4 | 3 |
EEPROM Size: | 640 x 8 | 128 x 8 |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Surface Mount |
JESD-609 Code: | - | e4 |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Supply Voltage: | - | 3.3V |
Pin Count: | - | 20 |
Has ADC: | - | YES |
DMA Channels: | - | NO |
PWM Channels: | - | YES |
On Chip Program ROM Width: | - | 8 |
Boundary Scan: | - | NO |
Low Power Mode: | - | YES |
Format: | - | FIXED-POINT |
Integrated Cache: | - | NO |
Number of ADC Channels: | - | 5 |
Max Junction Temperature (Tj): | - | 150°C |
Number of External Interrupts: | - | 16 |
On Chip Data RAM Width: | - | 8 |
Ambient Temperature Range High: | - | 85°C |
Number of SPI Channels: | - | 1 |
Height: | - | 1.2mm |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

STM8AF6223PCAX
(In Stock: 5000)
STMicroelectronicsUnited States