STM8L151G6U6 alternative parts: STM8L152K6U6TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | 8-bit Microcontrollers - MCU 8BIT Ultralow MCU 32KB Flash 2KB RAM | 8-bit Microcontrollers - MCU Ultra-low-Pwr 8b MCU 32Kb Flash 16MHz |
Factory Lead Time: | 10 Weeks | 8 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-UFQFN | 32-UFQFN Exposed Pad |
Number of Pins: | 28 | 32 |
Data Converters: | A/D 18x12b; D/A 1x12b | A/D 21x12b; D/A 1x12b |
Memory Types: | FLASH, ROM | - |
Number of I/Os: | 26 | 29 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tape & Reel (TR) |
Series: | STM8L EnergyLite | STM8L EnergyLite |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 28 | 32 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | MATTE TIN | - |
Terminal Position: | QUAD | QUAD |
Peak Reflow Temperature (Cel): | 260 | - |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 16MHz | 16MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | STM8L | STM8L152 |
Pin Count: | 28 | - |
Interface: | I2C, IrDA, SPI, UART, USART | I2C, IrDA, SPI, UART, USART |
Memory Size: | 32kB | 32kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 2K x 8 | 2K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~3.6V | 1.8V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER |
Core Processor: | STM8 | STM8 |
Peripherals: | Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT | Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 32KB 32K x 8 | 32KB 32K x 8 |
Connectivity: | I2C, IrDA, SPI, UART/USART | I2C, IrDA, SPI, UART/USART |
Supply Current-Max: | 80mA | - |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 8b | 8b |
Number of Timers/Counters: | 4 | 4 |
Address Bus Width: | 8b | - |
EEPROM Size: | 1K x 8 | 1K x 8 |
CPU Family: | ST8 | ST8 |
Number of ADC Channels: | 18 | 1 |
Number of PWM Channels: | 3 | - |
Number of I2C Channels: | 1 | - |
Height: | 550μm | - |
Length: | 4.1mm | 5mm |
Width: | 4.1mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Lifecycle Status: | - | ACTIVE (Last Updated: 7 months ago) |
Surface Mount: | - | YES |
Max Power Dissipation: | - | 169mW |
Supply Voltage-Max (Vsup): | - | 3.6V |
PWM Channels: | - | YES |
Height Seated (Max): | - | 0.6mm |

STM8L151G6U6
(In Stock: 1455)
STMicroelectronicsUnited States