STMGFS152415-R alternative parts: S8VK-G01505, S8VK-G01512
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Isolated DC/DC Converters Valued added PS | DIN Rail Power Supplies 15W 5VDC 3A | AC/DC CONVERTER 12V 15W |
Factory Lead Time: | 6 Weeks | 6 Weeks | 6 Weeks |
Mounting Type: | Chassis Mount | DIN Rail | DIN Rail |
Weight: | 110.000005g | 149.999992g | 150g |
Operating Temperature: | -20°C~70°C With Derating | -40°C~75°C With Derating | -40°C~75°C With Derating |
Series: | STMGFS (15W) | S8VK-G (15W) | S8VK-G (15W) |
Published: | 2015 | 2000 | 2008 |
Size / Dimension: | 3.66Lx2.05W x 1.06 H 93.0mmx52.1mmx26.9mm | 3.54Lx0.89W x 3.54 H 90.0mmx22.5mmx90.0mm | 3.54Lx0.89W x 3.54 H 90.0mmx22.5mmx90.0mm |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Type: | Open Frame | Enclosed | Enclosed |
Applications: | ITE (Commercial) | ITE (Commercial) | ITE (Commercial) |
Additional Feature: | REMOTE SHUTDOWN | ALSO OPERATES IN 90 TO 350VDC | ALSO OPERATES IN 90 TO 350VDC |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | NOT SPECIFIED | - |
Reach Compliance Code: | unknown | - | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED | - |
Number of Outputs: | 1 | 1 | 1 |
Approval Agency: | CE | CE, cULus, cURus, VDE | CE, cULus, cURus, VDE |
Efficiency: | 89% | 77% | 77% |
Voltage - Isolation: | 1.5kV | 3kV | 3kV |
Voltage - Input (Max): | 36V | - | - |
Output Voltage: | 15V | 5V | 12V |
Voltage - Input (Min): | 9V | - | - |
Input Voltage-Nom: | 24V | 115V | 115V |
Output Power: | 15W | 15W | 15W |
Height: | 26.924mm | 89.916mm | 89.916mm |
Length: | 93mm | - | - |
Width: | 52mm | - | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant | RoHS Compliant |
Mount: | - | DIN Rail | DIN Rail |
Usage Level: | - | Commercial grade | Commercial grade |
Number of Terminations: | - | 8 | 8 |
ECCN Code: | - | EAR99 | EAR99 |
Max Power Dissipation: | - | 15W | 15W |
Terminal Position: | - | UNSPECIFIED | UNSPECIFIED |
Terminal Form: | - | UNSPECIFIED | UNSPECIFIED |
Number of Functions: | - | 1 | 1 |
Depth: | - | 90mm | 90mm |
JESD-30 Code: | - | R-XXMA-X8 | R-XXMA-X8 |
Max Output Current: | - | 3A | 1.2A |
Trim/Adjustable Output: | - | YES | YES |
Max Voltage Rating (AC): | - | 240V | 264V |
Output Current: | - | 3A | 1.2A |
Max Output Voltage: | - | 5V | 12V |
Min Input Voltage: | - | 100V | 100V |
Max Input Voltage: | - | 240V | 240V |
Current - Output 1: | - | 3A | 1.2A |
Min Output Voltage: | - | 5V | 12V |
Max Output Power: | - | 15W | 15W |
Min Input Voltage (AC): | - | 100V | 85V |
Max Input Voltage (AC): | - | 240V | 264V |
Features: | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | Adjustable Output, DC Input Capable, Load Sharing, Universal Input |
REACH SVHC: | - | Unknown | Unknown |
Number of Pins: | - | - | 7 |
Nominal Output Voltage: | - | - | 12V |

STMGFS152415-R
(In Stock: 11)
Cosel USA, Inc.Qty
Unit Price
Ext Price
1
$62.902045
$62.90
10
$59.341552
$593.42
100
$55.982596
$5,598.26
500
$52.813770
$26,406.88
1000
$49.824311
$49,824.31
Minimum: 1 Multiples: 1
Unit Price: $62.902045
Ext Price: $62.90
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity