STMM-112-02-G-D-SM-K alternative parts: STMM-113-02-T-D-SM
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Shrouded Header HDR 24 POS 2mm Solder ST SMD Tube | SAMTEC STMM-113-02-T-D-SM Wire-To-Board Connector |
Factory Lead Time: | 3 Weeks | 3 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Contact Shape: | Square | Square |
Contact Finish Mating: | Gold | Tin |
Contact Length-Mating: | 0.120 3.05mm | 0.120 3.05mm |
Contact Materials: | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) |
Operating Temperature: | -55°C~125°C | -55°C~105°C |
Packaging: | Tube | Tube |
Series: | Flex Stack, STMM | Flex Stack, STMM |
Published: | 2016 | 2013 |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Active |
Termination: | Solder | Solder |
Connector Type: | Header | Header |
Number of Positions: | 24 | 26 |
Number of Rows: | 2 | 2 |
Gender: | Male | Male |
Fastening Type: | Push-Pull | Push-Pull |
Contact Type: | Male Pin | Male Pin |
Current Rating (Amps): | 3A | 3A |
Insulation Height: | 0.190 4.83mm | 0.190 4.83mm |
Style: | Board to Cable/Wire | Board to Cable/Wire |
Number of Positions Loaded: | All | All |
Pitch - Mating: | 0.079 2.00mm | 0.079 2.00mm |
Insulation Color: | Black | Black |
Row Spacing - Mating: | 0.079 (2.00mm) | 0.079 (2.00mm) |
Shrouding: | Shrouded - 4 Wall | Shrouded - 4 Wall |
Features: | Keying Slot, Pick and Place | Keying Slot |
Contact Finish Thickness - Mating: | 20.0μin 0.51μm | - |
Contact Finish Thickness - Post: | 3.00μin 0.076μm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Surface Mount |
MIL Conformance: | - | NO |
DIN Conformance: | - | NO |
IEC Conformance: | - | NO |
Filter Feature: | - | NO |
Mixed Contacts: | - | NO |
Option: | - | GENERAL PURPOSE |
Total Number of Contacts: | - | 26 |
Number of Conductors: | - | ONE |
Reliability: | - | COMMERCIAL |
Number Of PCB Rows: | - | 2 |
PCB Contact Pattern: | - | RECTANGULAR |
Body Depth: | - | 0.19 inch |
Mating Contact Pitch: | - | 0.079 inch |
Polarization Key: | - | POLARIZED HOUSING |
REACH SVHC: | - | No SVHC |

STMM-112-02-G-D-SM-K
(In Stock: 49)
Samtec Inc.Qty
Unit Price
Ext Price
1
$5.982679
$5.98
10
$5.644037
$56.44
100
$5.324563
$532.46
500
$5.023173
$2,511.59
1000
$4.738842
$4,738.84
Minimum: 1 Multiples: 1
Unit Price: $5.982679
Ext Price: $5.98
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity