STP90NF03L alternative parts: STP9NK65ZFP
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MOSFET N-CH 30V 90A TO-220 | MOSFET N-CH 650V 6.4A TO-220FP |
Lifecycle Status: | NRND (Last Updated: 8 months ago) | ACTIVE (Last Updated: 7 months ago) |
Contact Plating: | Tin | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 Full Pack |
Transistor Element Material: | SILICON | SILICON |
Current - Continuous Drain (Id) @ 25℃: | 90A Tc | 6.4A Tc |
Drive Voltage (Max Rds On, Min Rds On): | 5V 10V | 10V |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 150W Tc | 30W Tc |
Turn Off Delay Time: | 50 ns | 45 ns |
Operating Temperature: | -65°C~175°C TJ | -55°C~150°C TJ |
Packaging: | Tube | Tube |
Series: | STripFET™ | SuperMESH™ |
JESD-609 Code: | e3 | e3 |
Part Status: | Not For New Designs | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Voltage - Rated DC: | 30V | - |
Current Rating: | 90A | - |
Base Part Number: | STP90N | STP9N |
Pin Count: | 3 | 3 |
JESD-30 Code: | R-PSFM-T3 | - |
Element Configuration: | Single | Single |
Operating Mode: | ENHANCEMENT MODE | ENHANCEMENT MODE |
Power Dissipation: | 150W | 30W |
Turn On Delay Time: | 30 ns | 20 ns |
FET Type: | N-Channel | N-Channel |
Transistor Application: | SWITCHING | SWITCHING |
Rds On (Max) @ Id, Vgs: | 6.5m Ω @ 45A, 10V | 1.2 Ω @ 3.2A, 10V |
Vgs(th) (Max) @ Id: | 2.5V @ 250μA | 4.5V @ 100μA |
Input Capacitance (Ciss) (Max) @ Vds: | 2700pF @ 25V | 1145pF @ 25V |
Gate Charge (Qg) (Max) @ Vgs: | 47nC @ 5V | 41nC @ 10V |
Rise Time: | 200ns | 12ns |
Vgs (Max): | ±20V | ±30V |
Fall Time (Typ): | 105 ns | 15 ns |
Continuous Drain Current (ID): | 90A | 6.4A |
JEDEC-95 Code: | TO-220AB | TO-220AB |
Gate to Source Voltage (Vgs): | 20V | 30V |
Drain-source On Resistance-Max: | 0.0065Ohm | - |
Drain to Source Breakdown Voltage: | 30V | 650V |
Pulsed Drain Current-Max (IDM): | 360A | 25.6A |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Factory Lead Time: | - | 12 Weeks |
Number of Pins: | - | 3 |
Terminal Finish: | - | Matte Tin (Sn) |
Case Connection: | - | ISOLATED |
Avalanche Energy Rating (Eas): | - | 200 mJ |

STP90NF03L
(In Stock: 351800)
STMicroelectronicsUnited States