STTH6003CW alternative parts: STTH1002CT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Diode Ultra Fast Recovery Rectifier 300V 60A 3-Pin (3 Tab) TO-247 Tube | DIODE ARRAY GP 200V 8A TO220AB |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 6 months ago) |
Factory Lead Time: | 11 Weeks | 11 Weeks |
Mount: | Radial, Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-247-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Supplier Device Package: | TO-247-3 | - |
Packaging: | Tube | Tube |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 150°C | 175°C |
Min Operating Temperature: | -40°C | -65°C |
Voltage - Rated DC: | 300V | 200V |
Current Rating: | 60A | 10A |
Base Part Number: | STTH6003 | STTH10 |
Element Configuration: | Common Cathode | Common Cathode |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Diode Type: | Standard | Standard |
Current - Reverse Leakage @ Vr: | 60μA @ 300V | 5μA @ 200V |
Voltage - Forward (Vf) (Max) @ If: | 1.25V @ 30A | 1.1V @ 5A |
Forward Current: | 60A | 5A |
Operating Temperature - Junction: | 175°C Max | 175°C Max |
Max Surge Current: | 300A | 50A |
Voltage - DC Reverse (Vr) (Max): | 300V | - |
Current - Average Rectified (Io): | 30A | - |
Forward Voltage: | 1V | 1.1V |
Max Reverse Voltage (DC): | 300V | 200V |
Average Rectified Current: | 30A | 8A |
Reverse Recovery Time: | 55 ns | 25 ns |
Peak Reverse Current: | 60μA | 5μA |
Max Repetitive Reverse Voltage (Vrrm): | 300V | 200V |
Peak Non-Repetitive Surge Current: | 300A | 50A |
Reverse Voltage: | 300V | 200V |
Diode Configuration: | 1 Pair Common Cathode | 1 Pair Common Cathode |
Max Forward Surge Current (Ifsm): | 300A | 50A |
Recovery Time: | 55 ns | 25 ns |
Height: | 20.15mm | - |
Length: | 15.75mm | - |
Width: | 5.15mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Diode Element Material: | - | SILICON |
Number of Elements: | - | 2 |
JESD-609 Code: | - | e3 |
Number of Terminations: | - | 3 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin (Sn) |
Applications: | - | EFFICIENCY |
HTS Code: | - | 8541.10.00.80 |
Terminal Position: | - | SINGLE |
Pin Count: | - | 3 |
Output Current-Max: | - | 8A |
Number of Phases: | - | 1 |
JEDEC-95 Code: | - | TO-220AB |

STTH6003CW
(In Stock: 30000)
STMicroelectronicsUnited States