SUW61215C alternative parts: SUW60515C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Power Supply;DC-DC;15V@0.2A,15V@0.2A;9-18V In;Open Frame;Thru Hole;ZU Series
Power Supply;DC-DC;15V@0.2A,15V@0.2A;4.5-9V In;Open Frame;Thru Hole;ZU Series
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
PCB, Through Hole
PCB, Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
7-DIP Module
7-DIP Module
Weight:
4.000004g
4.000004g
Operating Temperature:
-40°C~85°C With Derating
-40°C~85°C With Derating
Published:
2005
2005
Series:
SUW (6W)
SUW (6W)
Size / Dimension:
1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm
1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
7
7
ECCN Code:
EAR99
EAR99
Type:
Isolated Module
Isolated Module
Applications:
ITE (Commercial)
ITE (Commercial)
Power Rating:
6W
3W
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
NOT SPECIFIED
NOT SPECIFIED
Number of Functions:
1
1
Depth:
6.5mm
6.5mm
Reach Compliance Code:
unknown
unknown
Current Rating:
200mA
200mA
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
JESD-30 Code:
R-XDMA-T7
R-XDMA-T7
Number of Outputs:
2
2
Approval Agency:
CE, UL
CE, UL
Efficiency:
85%
78%
Voltage - Isolation:
500V
500V
Voltage - Input (Max):
18V
9V
Output Voltage:
15V
15V
Voltage - Input (Min):
9V
4.5V
Input Voltage-Nom:
12V
5V
Trim/Adjustable Output:
YES
YES
Output Current:
200mA
200mA
Output Power:
6W
6W
Voltage - Output 2:
-15V
-15V
Current - Output 1:
200mA
200mA
Total Power Output-Max:
6W
6W
Nominal Input Voltage:
12V
5V
Current - Output 2:
200mA
200mA
Features:
Remote On/Off, OCP
Remote On/Off, OCP
Height:
6.604mm
6.604mm
Length:
31.6mm
31.6mm
Width:
18.1mm
18.1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
SUW61215C

SUW61215C

Cosel USA, Inc.

Qty

Unit Price

Ext Price

  • 1

    $28.964426

    $28.96

  • 10

    $27.324930

    $273.25

  • 100

    $25.778236

    $2,577.82

  • 500

    $24.319090

    $12,159.54

  • 1000

    $22.942538

    $22,942.54

Minimum: 1 Multiples: 1

Unit Price: $28.964426

Ext Price: $28.96

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity