SW3008A alternative parts: JWM22RAA, SW3006A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Switch
Rocker Switches 10A DPDT ON ON BLK
Switch
Factory Lead Time:
15 Weeks
9 Weeks
5 Weeks
Mount:
Flanges, Panel
Panel, Snap in
Flanges, Panel
Mounting Type:
Panel Mount, Flange
Panel Mount, Snap-In
Panel Mount, Flange
Package / Case:
125
-
125
Actuator Material:
Resin
Polyphenylene
Resin
Contact Materials:
Silver
Silver
Silver
ElectricalLife:
10,000 Cycles
25,000 Cycles
10,000 Cycles
Operating Temperature:
-10°C~70°C
-25°C~70°C
-10°C~70°C
Packaging:
Bulk
Bulk
Bulk
Series:
SW
JW
SW
Published:
2002
2005
2007
JESD-609 Code:
e3
e4
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Solder
ECCN Code:
EAR99
EAR99
EAR99
Number of Positions:
3
-
2
Terminal Finish:
Tin (Sn)
-
Tin (Sn)
Voltage - Rated DC:
30V
30V
30V
Current Rating (Amps):
15A AC/DC
10A AC
20A AC/DC
Orientation:
Vertical
Vertical
Vertical
Ingress Protection:
Dust Proof
Dust Proof
Dust Proof
Depth:
18.5mm
18mm
18.5mm
Current Rating:
15A
10A
20A
Termination Style:
Solder Lug
Solder, Quick Connect - 0.110 (2.8mm)
Solder Lug
Voltage - Rated AC:
125V
125V
125V
Approval Agency:
CSA, UL
CSA, UL, VDE
CSA, UL
Actuator Type:
Concave (Standard V)
Concave (Curved)
Concave (Standard V)
Circuit:
DPDT
DPDT
DPDT
Switch Function:
Mom-Off-Mom
On-On
On-On
Color - Actuator/Cap:
White
Black
White
Max Voltage Rating (AC):
250V
250V
250V
Max Current Rating:
15A
10A
20A
Number of Poles:
2
2
-
Max Voltage Rating (DC):
30V
-
30V
Mechanical Life:
30,000 Cycles
25,000 Cycles
30,000 Cycles
Contact Current Rating:
15A
10A
20A
Illumination Type:
Illuminated
Illuminated
Illuminated
Actuator Marking:
No Marking
No Marking
No Marking
Length:
45mm
27mm
45mm
REACH SVHC:
No SVHC
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Ratings:
Dust Proof
Dust Proof
Dust Proof
Housing Material:
-
Polyamide
-
Terminal Material:
-
BRASS
-
Additional Feature:
-
TV5 RATING
-
Panel Cutout Dimensions:
-
Rectangular - 24.00mm x 15.40mm
-
Contact Resistance:
-
0.01mOhm
-
Insulation Resistance:
-
1000000000Ohm
-
Switch Type:
-
ROCKER SWITCH
-
Solderability:
-
HAND
-
Features:
-
Epoxy Sealed Terminals
-
SW3008A

SW3008A

(In Stock: 74)

NKK Switches

Qty

Unit Price

Ext Price

  • 1

    $12.599376

    $12.60

  • 10

    $11.886204

    $118.86

  • 100

    $11.213400

    $1,121.34

  • 500

    $10.578679

    $5,289.34

  • 1000

    $9.979886

    $9,979.89

Minimum: 1 Multiples: 1

Unit Price: $12.599376

Ext Price: $12.60

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity