SWI6-5.9-N-P6R alternative parts: SWI6-9-N-ST

Hide Shared Attributes
Part Number
Manufacturer:
Description:
AC/DC WALL MNT ADAPTER 5.9V 7.1W
AC/DC WALL MOUNT ADAPTER 9V 6W
Factory Lead Time:
20 Weeks
20 Weeks
Weight:
0.172lb 78.02g
-
Operating Temperature:
0°C~40°C
0°C~40°C
Series:
SWI6-N (6W)
SWI6-N (6W)
Size / Dimension:
2.20Lx1.10W x 1.65 H 56.0mmx28.0mmx42.0mm
2.20Lx1.10W x 1.65 H 56.0mmx28.0mmx42.0mm
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Connector Type:
Plug
-
Applications:
ITE (Commercial)
ITE (Commercial)
Power (Watts):
7.1W
6W
Max Power Dissipation:
6W
-
Approval Agency:
cULus, PSE
cULus, PSE
Efficiency:
Level VI
Level VI
Max Output Current:
1.2A
-
Polarity:
Positive
-
Polarization:
Positive Center
-
Input Type:
Fixed Blade
Fixed Blade
Voltage - Output:
5.9V
9V
Form:
Wall Mount (Class II)
Wall Mount (Class II)
Region Utilized:
North America
North America
Cord Length:
59 1.50m
59 1.50m
Input Connector:
NEMA 1-15P
NEMA 1-15P
Output Connector:
Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm
Stripped, Tinned Wire Leads
No Load Power Consumption:
100mW Max
100mW Max
Height:
41.91mm
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Published:
-
2016
SWI6-5.9-N-P6R

SWI6-5.9-N-P6R

(In Stock: 25)

CUI Inc.

Qty

Unit Price

Ext Price

  • 1

    $11.475892

    $11.48

  • 10

    $10.826313

    $108.26

  • 100

    $10.213503

    $1,021.35

  • 500

    $9.635380

    $4,817.69

  • 1000

    $9.089981

    $9,089.98

Minimum: 1 Multiples: 1

Unit Price: $11.475892

Ext Price: $11.48

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity