T38122-01-0 alternative parts: 03-06-1022, 03-06-1042
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CONN BARRIER STRIP 1CIRCUIT | PLUG & SOCKET HOUSING | PLUG & SOCKET HOUSING |
Factory Lead Time: | 4 Weeks | 8 Weeks | 8 Weeks |
Mount: | Chassis, Panel | Panel | Cable, Panel |
Mounting Type: | Chassis, Panel | - | - |
Material - Insulation: | Polypropylene (PP) | - | - |
Terminal Screw Material: | Brass | - | - |
Voltage Rated: | 300V | 250V | - |
Operating Temperature: | 105°C | - | - |
Packaging: | Bulk | Bulk | - |
Series: | 38000 | - | - |
Published: | 2012 | 2011 | 2006 |
Part Status: | Active | - | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - | - |
Number of Rows: | 1 | 1 | 1 |
Current Rating: | 20A | 5A | 5A |
Wire Gauge: | 12-22 AWG | - | - |
Wire Gauge (Max): | 22 AWG | - | - |
Wire Gauge (Min): | 12 AWG | - | - |
Terminal Block Type: | Barrier Block | - | - |
Bottom Termination: | Solder Turret | - | - |
Barrier Type: | 2 Wall (Dual) | - | - |
Top Termination: | Screws | - | - |
Terminal Screw Finish: | Nickel | - | - |
Material Flammability Rating: | UL94 V-0 | - | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant | RoHS Compliant |
Flammability Rating: | UL94 V-0 | UL94 V-2 | UL94 V-2 |
Package / Case: | - | 0306 | - |
Housing Material: | - | Nylon | Nylon |
Contact Materials: | - | Brass | - |
Pbfree Code: | - | yes | yes |
Termination: | - | Crimp | Crimp |
Connector Type: | - | Socket | Socket |
Number of Positions: | - | 2 | 4 |
Max Operating Temperature: | - | 105°C | 105°C |
Min Operating Temperature: | - | -40°C | -40°C |
Color: | - | Natural | Natural |
Gender: | - | Receptacle | Receptacle |
MIL Conformance: | - | NO | NO |
DIN Conformance: | - | NO | NO |
IEC Conformance: | - | NO | NO |
Filter Feature: | - | NO | NO |
Mixed Contacts: | - | NO | NO |
Option: | - | GENERAL PURPOSE | GENERAL PURPOSE |
Pitch: | - | 3.68mm | 3.68mm |
Total Number of Contacts: | - | 2 | 4 |
Orientation: | - | Straight | Straight |
Depth: | - | 20.62mm | 19.8mm |
Number of Conductors: | - | ONE | ONE |
Voltage - Rated AC: | - | 250V | - |
Reliability: | - | COMMERCIAL | COMMERCIAL |
Approval Agency: | - | CSA, TUV, UL | CSA, TUV, UL |
Lead Pitch: | - | 3.68mm | - |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE | MULTIPLE MATING PARTS AVAILABLE |
Contact Gender: | - | Female | Female |
Empty Shell: | - | YES | NO |
Operating Supply Voltage: | - | 250V | 250V |
Contact Style: | - | RND PIN-SKT | RND PIN-SKT |
Halogen Free: | - | Halogen Free | Halogen Free |
Number of Lines: | - | 1 | - |
Glow Wire Compliant: | - | Non-compliant | Non-compliant |
Length: | - | 8.64mm | 16mm |
Width: | - | 5.92mm | 5mm |
Radiation Hardening: | - | No | No |
Lead Free: | - | Lead Free | Lead Free |
Shell Material: | - | - | POLYAMIDE |
Weight: | - | - | 4.535924g |
ECCN Code: | - | - | EAR99 |
Reference Standard: | - | - | UL |
Body Breadth: | - | - | 0.2 inch |
Current Rating (Max): | - | - | 5A |
Height: | - | - | 5mm |

T38122-01-0
(In Stock: 23)
Curtis IndustriesQty
Unit Price
Ext Price
1
$1.248339
$1.25
10
$1.177678
$11.78
100
$1.111017
$111.10
500
$1.048129
$524.06
1000
$0.988801
$988.80
Minimum: 1 Multiples: 1
Unit Price: $1.248339
Ext Price: $1.25
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity