T491D226M035AT4833 alternative parts: TR3E226M035C0275
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CAP TANT 22UF 20% 35V 2917 | CAP TANT 22UF 35V 20% 2917 |
Factory Lead Time: | 12 Weeks | 14 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 2917 (7343 Metric) | 2917 (7343 Metric) |
Lifetime @ Temp.: | 2000 Hrs @ 125°C | - |
Voltage Rated: | 35V | 35V |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | T491 | TANTAMOUNT®, TR3 |
Size / Dimension: | 0.287Lx0.169W 7.30mmx4.30mm | 0.287Lx0.169W 7.30mmx4.30mm |
Tolerance: | ±20% | ±20% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Type: | Molded | Molded |
Capacitance: | 22μF | 22μF |
ESR (Equivalent Series Resistance): | 700mOhm | 275mOhm |
Manufacturer Size Code: | D | E |
Features: | General Purpose | General Purpose |
Height Seated (Max): | 0.122 3.10mm | 0.170 4.32mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Surface Mount |
Dielectric Material: | - | TANTALUM (DRY/SOLID) |
Weight: | - | 670.01263mg |
Published: | - | 2015 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 2 |
Termination: | - | SMD/SMT |
HTS Code: | - | 8532.21.00.50 |
Packing Method: | - | TR, 7 INCH |
Depth: | - | 4.3mm |
Case Code (Metric): | - | 7343 |
Case Code (Imperial): | - | 2917 |
Polarity: | - | Polar |
Rated (DC) Voltage (URdc): | - | 35V |
Leakage Current: | - | 7.7μA |
Ripple Current: | - | 770mA |
Tan Delta: | - | 0.06 |
Dissipation Factor: | - | 6 % |
Height: | - | 4.3mm |
Length: | - | 7.3mm |
Lead Free: | - | Lead Free |

T491D226M035AT4833
(In Stock: 23)
KEMETQty
Unit Price
Ext Price
1
$0.810552
$0.81
10
$0.764672
$7.65
100
$0.721388
$72.14
500
$0.680555
$340.28
1000
$0.642033
$642.03
Minimum: 1 Multiples: 1
Unit Price: $0.810552
Ext Price: $0.81
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity