T495C107K006ATE150 alternative parts: T494C107K006AT, TAJW107K006RNJ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
KEMET T495C107K006ATE150 Surface Mount Tantalum Capacitor
Cap Tant Solid 100uF 6.3V C CASE 10% (6 X 3.2 X 2.5mm) SMD 6032-28 0.3 Ohm 125C T/R
CAP TANT 100UF 10% 6.3V 2312
Factory Lead Time:
12 Weeks
12 Weeks
21 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
2312 (6032 Metric)
2312 (6032 Metric)
2312 (6032 Metric)
Terminal Shape:
J BEND
J BEND
J BEND
Number of Pins:
2
-
2
Dielectric Material:
Tantalum
Tantalum
Tantalum
Lifetime @ Temp.:
2000 Hrs @ 85°C
2000 Hrs @ 125°C
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
-55°C~125°C
Packaging:
Cut Tape (CT)
Cut Tape (CT)
Tape & Reel (TR)
Series:
T495
T494
TAJ
Published:
2012
2015
2008
Size / Dimension:
0.236Lx0.126W 6.00mmx3.20mm
0.236Lx0.126W 6.00mmx3.20mm
0.236Lx0.126W 6.00mmx3.20mm
Tolerance:
±10%
±10%
±10%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
SMD/SMT
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
EAR99
Type:
Molded
Molded
Molded
Capacitance:
100μF
100μF
100μF
Voltage - Rated DC:
6V
6.3V
6.3V
Depth:
3.2mm
3.2mm
3.2mm
Voltage - Rated AC:
6V
-
-
Case Code (Metric):
6032
6032
6032
Case Code (Imperial):
2412
2412
2412
ESR (Equivalent Series Resistance):
150mOhm
300mOhm
900mOhm
Polarity:
Polar
Polar
Polar
Rated (DC) Voltage (URdc):
6.3V
-
-
Leakage Current:
6.3μA
6.3μA
6.3μA
Ripple Current:
342mA
606mA
-
Life (Hours):
2000 hours
2000 hours
-
Tan Delta:
0.08
0.08
0.06
Dissipation Factor:
8 %
8 %
6 %
Manufacturer Size Code:
C
C
W
Features:
General Purpose
General Purpose
General Purpose
Height:
2.8mm
2.5mm
1.5mm
Height Seated (Max):
0.110 2.80mm
0.110 2.80mm
0.059 1.50mm
Length:
6mm
6mm
6mm
REACH SVHC:
No SVHC
-
No SVHC
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
HTS Code:
-
8532.21.00.50
-
Voltage:
-
6.3V
-
Packing Method:
-
-
TR, 7 INCH
Lead Free:
-
-
Lead Free
T495C107K006ATE150

T495C107K006ATE150

(In Stock: 97)

KEMET

Qty

Unit Price

Ext Price

  • 1

    $0.475648

    $0.48

  • 10

    $0.448725

    $4.49

  • 100

    $0.423325

    $42.33

  • 500

    $0.399363

    $199.68

  • 1000

    $0.376758

    $376.76

Minimum: 1 Multiples: 1

Unit Price: $0.475648

Ext Price: $0.48

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity