TC1265-3.3VOATR alternative parts: LP2951CMX/NOPB
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | IC REG LINEAR 3.3V 800MA 8SOIC | TEXAS INSTRUMENTS LP2951CMX/NOPB LDO VOLT REG |
Factory Lead Time: | 11 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Operating Temperature: | -40°C~125°C | -40°C~125°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | - |
Packing Method: | TAPE AND REEL | TR |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | TC1265 | LP2951 |
Pin Count: | 8 | 8 |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | 6V | - |
Output Voltage: | 3.3V | 29V |
Output Type: | Fixed | Adjustable (Fixed) |
Output Configuration: | Positive | Positive |
Quiescent Current: | 80μA | 75μA |
Control Features: | Enable | Enable |
Accuracy: | 0.5 % | 0.5 % |
Output Voltage 1: | 3.3V | 5V |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | 2.7V | 2.3V |
Protection Features: | Over Current, Over Temperature | Over Current, Over Temperature, Short Circuit |
Current - Quiescent (Iq): | 130μA | 120μA |
Voltage Dropout (Max): | 1.4V @ 800mA | 0.6V @ 100mA |
PSRR: | 64dB (1kHz) | - |
Dropout Voltage: | 1.2V | 380mV |
Dropout Voltage1-Nom: | 0.89V | 0.38V |
Voltage Tolerance-Max: | 2.5% | - |
Input Voltage Absolute-Max: | 6.5V | - |
Length: | 4.9mm | 4.9mm |
Width: | 3.9mm | 3.91mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 3 days ago) |
Contact Plating: | - | Tin |
Current - Supply (Max): | - | 14mA |
Max Output Current: | - | 100mA |
Voltage: | - | 5V |
Max Supply Voltage: | - | 30V |
Min Supply Voltage: | - | 2.3V |
Max Output Voltage: | - | 29V |
Voltage - Output (Min/Fixed): | - | 1.235V 5V |
Reference Voltage: | - | 1.25V |
Min Output Voltage: | - | 1.24V |
Output Voltage Accuracy: | - | 0.5 % |
Adjustability: | - | FIXED/ADJUSTABLE |
Max Junction Temperature (Tj): | - | 150°C |
Load Regulation-Max(%): | - | 0.3% |
Height: | - | 1.75mm |
Thickness: | - | 1.58mm |
REACH SVHC: | - | No SVHC |

TC1265-3.3VOATR
(In Stock: 39)
Microchip TechnologyQty
Unit Price
Ext Price
1
$1.045461
$1.05
10
$0.986284
$9.86
100
$0.930457
$93.05
500
$0.877789
$438.89
1000
$0.828103
$828.10
Minimum: 1 Multiples: 1
Unit Price: $1.045461
Ext Price: $1.05
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity