TCA9548APWR alternative parts: PCAL6416APW,118
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC I2C SW 8CH W/RESET 24TSSOP | IC I/O EXPANDER 16BIT 24TSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | - |
Factory Lead Time: | 12 Weeks | 7 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 24 | - |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
Series: | TCA | Agile |
JESD-609 Code: | e4 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 24 | 24 |
ECCN Code: | EAR99 | - |
Type: | Bus Switch | - |
Resistance: | 70Ohm | - |
Additional Feature: | ALSO OPERATES AT VCC 2.3V TO 3.6V | - |
Packing Method: | TR | - |
Voltage - Supply: | 1.65V~5.5V | 1.65V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | NOT SPECIFIED |
Number of Functions: | 1 | - |
Supply Voltage: | 1.8V | 1.8V |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED |
Base Part Number: | CA9548 | PCAL6416A |
Number of Outputs: | 8 | - |
Circuit: | 1 x 8:1 | - |
Supply Voltage-Max (Vsup): | 5.5V | - |
Interface: | I2C, SMBus | I2C, SMBus |
Load Capacitance: | 50pF | - |
Max Supply Current: | 80μA | - |
Supply Type: | Single | - |
Output Polarity: | TRUE | - |
Power Supply Current-Max (ICC): | 0.08mA | - |
Voltage Supply Source: | Single Supply | - |
Independent Circuits: | 1 | - |
Ambient Temperature Range High: | 85°C | - |
Height: | 1.2mm | - |
Length: | 7.8mm | 7.8mm |
Width: | 4.4mm | 4.4mm |
Thickness: | 1mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Number of I/Os: | - | 16 |
Usage Level: | - | Industrial grade |
Published: | - | 2010 |
HTS Code: | - | 8542.39.00.01 |
Pin Count: | - | 24 |
JESD-30 Code: | - | R-PDSO-G24 |
Qualification Status: | - | Not Qualified |
Output Type: | - | Open Drain, Push-Pull |
Power Supplies: | - | 1.8/5V |
Number of Ports: | - | 2 |
Number of Bits: | - | 16 |
Clock Frequency: | - | 400kHz |
Interrupt Output: | - | Yes |
Current - Output Source/Sink: | - | 10mA 25mA |
Features: | - | POR |
Height Seated (Max): | - | 1.1mm |

TCA9548APWR
(In Stock: 58000)
Texas InstrumentsUnited States